The Model 250X Indicator is the solution for applications that require high pressure and high temperature cleaning with water and solvents. The food-grade composite enclosure with its IP69K protection rejects ingress of moisture during the cleaning process of high pressure (1450 PSI) and high temperature (176° F). The Model 250X is ideal for food processing applications. The enclosure is an innovative blend of high-impact, food-grade plastic; preferred over stainless steel because condensation will not form, and it does not expand or contract when exposed to extreme shifts in temperature. The fascia is one continuous piece with a built-in, ridged keypad - rendering it impossible for any moisture to enter through the keypad. The keys do not move, they are actuated by touch. The Model 250X Indicator is a general purpose device, featuring a 6 digit LCD backlit display, 6 key capacitive keypad with programmable function key, and bright red, green and yellow Over/Pass/Under annunciator lights for checkweighing or single set point.
| GSE Scale Systems | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | Model 250X |
| Product Name | Digital Weighing Indicator |
| Display Type | Character Display |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Features / Applications | Serial Interface Option |
| Number of Lines | 1 |