The Model 255 Indicator has great expandability with theunique optional BUS system for simplified "snap-in" installationof additional serial, analog, and relay modules. 3 assignablefunction keys for Printing, Unit Switching, Counting, ManualHold, Peak Hold, and Totalizing (Accumulating). 16 Buttonkeypad, and 8 Setpoints. The LCD display allows for4 alphanumeric lines of data.
| GSE Scale Systems | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | Model 255 |
| Product Name | Digital Weighing Indicator |
| Display Type | Character Display |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Features / Applications | Serial Interface Option |