| GSE Scale Systems | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | Model 1500 |
| Product Name | Agrifeed On-Board Weighing |
| Display Type | Character Display |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Features / Applications | Serial Interface Option |
| Number of Lines | 1 |