Lika Electronic POSICONTROL Multifunction Display LD220

Description
Multi-function unit for absolute SSI encoders Touchscreen and graphic display Full text menu for intuitive setup SSI input up to 32 bits Master or Slave operation 4 digital control outputs & serial interface (option) 16 bit analog output (option) 2 relays outputs (option)
Description
Multi-function unit for absolute SSI encoders Touchscreen and graphic display Full text menu for intuitive setup SSI input up to 32 bits Master or Slave operation 4 digital control outputs & serial interface (option) 16 bit analog output (option) 2 relays outputs (option)

Suppliers

Company
Product
Description
Supplier Links
POSICONTROL Multifunction Display - LD220 - Lika Electronic
Carrè, Italy
POSICONTROL Multifunction Display
LD220
POSICONTROL Multifunction Display LD220
Multi-function unit for absolute SSI encoders Touchscreen and graphic display Full text menu for intuitive setup SSI input up to 32 bits Master or Slave operation 4 digital control outputs & serial interface (option) 16 bit analog output (option) 2 relays outputs (option)

Multi-function unit for absolute SSI encoders
Touchscreen and graphic display
Full text menu for intuitive setup
SSI input up to 32 bits
Master or Slave operation
4 digital control outputs & serial interface (option)
16 bit analog output (option)
2 relays outputs (option)

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Digital LED Displays
Product Number LD220
Product Name POSICONTROL Multifunction Display
Character Type Numeric
LED Color Red; Yellow; Green
Number of Rows 1 #
Number of Characters 8 #
Character Height 13 mm (0.5118 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details