Lika Electronic LCD Display for SM25 Magnetic Sensor LD141

Description
Battery display for SM25 magnetic sensor Quasi-absolute battery powered display Ultracompact OEM version without housing Connected sensor RS232 interface mm-inch-degree mode Resolution up to 0.001 mm
Description
Battery display for SM25 magnetic sensor Quasi-absolute battery powered display Ultracompact OEM version without housing Connected sensor RS232 interface mm-inch-degree mode Resolution up to 0.001 mm

Suppliers

Company
Product
Description
Supplier Links
LCD Display for SM25 Magnetic Sensor - LD141 - Lika Electronic
Carrè, Italy
LCD Display for SM25 Magnetic Sensor
LD141
LCD Display for SM25 Magnetic Sensor LD141
Battery display for SM25 magnetic sensor Quasi-absolute battery powered display Ultracompact OEM version without housing Connected sensor RS232 interface mm-inch-degree mode Resolution up to 0.001 mm

Battery display for SM25 magnetic sensor

  • Quasi-absolute battery powered display
  • Ultracompact OEM version without housing
  • Connected sensor
  • RS232 interface
  • mm-inch-degree mode
  • Resolution up to 0.001 mm
Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Digital LED Displays
Product Number LD141
Product Name LCD Display for SM25 Magnetic Sensor
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
Number of Characters 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
LED Character and Numeric - XZFBBA05C-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Blue
View Details