Lika Electronic Single Axis LED Position Display LD200

Description
Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals.
Description
Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals.

Suppliers

Company
Product
Description
Supplier Links
Single Axis LED Position Display - LD200 - Lika Electronic
Carrè, Italy
Single Axis LED Position Display
LD200
Single Axis LED Position Display LD200
Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals.

Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Digital LED Displays
Product Number LD200
Product Name Single Axis LED Position Display
Display Type Segmented
Character Type Numeric
LED Color Red
Number of Rows 1 #
Number of Characters 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Eight Character 5mm and 7mm Smart Alphanumeric Displays - HDSP-2504 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color AlGaAs Red
View Details
2 suppliers