Lika Electronic POSICONTROL Multifunction Display LD210

Description
Multi function unit for analogue sensors Touchscreen and graphic display Full text menu for intuitive setup 2 analogue inputs (16 bit) ±10V, 0-10V, 0/4-20mA 4 digital control outputs & serial interface (option) 16 bit analog output (option) 2 relays outputs (optional)
Description
Multi function unit for analogue sensors Touchscreen and graphic display Full text menu for intuitive setup 2 analogue inputs (16 bit) ±10V, 0-10V, 0/4-20mA 4 digital control outputs & serial interface (option) 16 bit analog output (option) 2 relays outputs (optional)

Suppliers

Company
Product
Description
Supplier Links
POSICONTROL Multifunction Display - LD210 - Lika Electronic
Carrè, Italy
POSICONTROL Multifunction Display
LD210
POSICONTROL Multifunction Display LD210
Multi function unit for analogue sensors Touchscreen and graphic display Full text menu for intuitive setup 2 analogue inputs (16 bit) ±10V, 0-10V, 0/4-20mA 4 digital control outputs & serial interface (option) 16 bit analog output (option) 2 relays outputs (optional)

Multi function unit for analogue sensors
Touchscreen and graphic display
Full text menu for intuitive setup
2 analogue inputs (16 bit) ±10V, 0-10V, 0/4-20mA
4 digital control outputs & serial interface (option)
16 bit analog output (option)
2 relays outputs (optional)

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Digital LED Displays
Product Number LD210
Product Name POSICONTROL Multifunction Display
Character Type Numeric
LED Color Red; Yellow; Green
Number of Rows 1 #
Number of Characters 8 #
Character Height 13 mm (0.5118 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2465689 - RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Grey
Wavelength 571 nm
View Details