Lumileds Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| As the trend towards smaller, lighter and thinner luminaires continues to gain momentum, LED manufacturers—includ ing Lumileds—have responded by shrinking the size of their LED packaging. One result of this... | |
| Automotive grade LUXEON Rebel LEDs are designed and tested to meet and exceed expectations for reliability, performance and lifetime. These high flux LEDs are suitable for use in daytime running... | |
| For television, tablet, monitor, cell phone and Public Information Display (PID), LEDs are the clear choice to enable the highest level of efficiency, clarity and image quality. Lumileds offers a... | |
| Lumileds offers mid and low power LEDs in a full range of lumen and performance levels and packages—with proven LUXEON reliability. With our industry leading color quality, consistency and lumen... | |
| LUXEON 5258 is a multi-die package LED that provides high lumin ance from a single package to enable cost effective, single optic and directional lamp designs. LUXEON 5258 uses an... | |
| LUXEON Altilon delivers distinctive brilliant white light for your forward automotive lighting designs. LUXEON Altilon is designed and tested to withstand extreme temperatures and engineered to simplify optical design and... | |
| LUXEON CoB LEDs is a family of products that enables easy to design lighting applications, offered in two separate ranges—the Core Range and the Compact Range. Due to their efficacy... | |
| LUXEON F LEDs are specifically designed for reliability, performance and lifetime in all exterior lighting vehicle systems, including advanced forward lighting systems, light guide, and matrix applications. The die placement... | |
| LUXEON FlipChip UV is the smallest and highest power density (W/cm2) ultraviolet chip-scale package LED that can be reflowed onto a substrate with a standard surface mount (SMT) equipment and... | |
| LUXEON Rebel Color Line--the market-leading color LEDs that have been transforming lighting designs ever since. Today, Lumileds delivers the broadest range of colors available, from far red to cyan, UV... | |
| SnapLED LEDs are a robust solution for customizable 2D and 3D clinch assemblies that allow efficient design solutions for rear lighting applications. The package utilizes Lumileds pioneering solderless clinch technology,... | |
| The Matrix Platform offers infinitely configurable LED boards (rigid substrate with LEDs only), linear flex (flexible substrate with LEDs only), and modules (rigid or flexible substrate with LEDs and other... | |
| The SignalSure family of compact, surface-mount, mid power LEDs delivers an elevated standard of light output, flux density, and color uniformity for Rear Lighting signaling applications. SignalSure’s robust design structure,... | |
| Used primarily for outdoor and industrial lighting, high power LEDs are all about efficiency and lowering forward voltage (Vf) to achieve a higher lumen/watt. LUXEON high power LEDs... | |
| Whether your device is for a camera aficionado or you simply want a functional Flash LED, Lumileds has a product that can fit your requirements and budget. Lumileds pioneering technical... |
| Next >> |