Lumileds LED White Lighting L128-2790EA3500005

Description
LED LUXEON WARM WHT 2700K 1411
Request a Quote Datasheet
Description
LED LUXEON WARM WHT 2700K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-2790EA3500005TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 2700K 1411

LED LUXEON WARM WHT 2700K 1411

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L128-2790EA3500005
High Power LEDs - White L128-2790EA3500005
High Power LEDs - White White 2700K

High Power LEDs - White White 2700K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-L128-2790EA3500005TR-ND L128-2790EA3500005
Product Name LED White Lighting High Power LEDs - White
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED 7-SEG .56 TRIP GRN CC DIRECT - 454-LDT-C512RI - Utmel Electronic Limited
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0.748" H x 1.488" W x 0.315" D (19.00mm x 37.80mm x 8.00mm)
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
View Details
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details