Lumileds LED White Lighting L128-4090SA35A00A1

Description
LED LUXEON NEUT WHT 4000K 1411
Request a Quote Datasheet
Description
LED LUXEON NEUT WHT 4000K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-4090SA35A00A1TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON NEUT WHT 4000K 1411

LED LUXEON NEUT WHT 4000K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1416-L128-4090SA35A00A1TR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA560BD2T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XLMDK34D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details