Lumileds LED White Lighting L128-2780CA3500001

Description
LED LUXEON WARM WHT 2700K 1411
Request a Quote Datasheet
Description
LED LUXEON WARM WHT 2700K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-2780CA3500001TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 2700K 1411

LED LUXEON WARM WHT 2700K 1411

Buy Now Datasheet
LED White Lighting - 1416-L128-2780CA3500001CT-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 2700K 1411

LED LUXEON WARM WHT 2700K 1411

Buy Now Datasheet
LED White Lighting - 1416-L128-2780CA3500001DKR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 2700K 1411

LED LUXEON WARM WHT 2700K 1411

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L128-2780CA3500001
High Power LEDs - White L128-2780CA3500001
High Power LEDs - White White 2700K

High Power LEDs - White White 2700K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-L128-2780CA3500001TR-ND L128-2780CA3500001
Product Name LED White Lighting High Power LEDs - White
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SML-011UTT86DKR-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
5 suppliers
LED Indication - Discrete - 1497-1375-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 645 nm (5150 to 6450 Å)
View Details