Lumileds LED White Lighting L128-3580EB3500006

Description
LED LUXEON WARM WHT 3500K 1411
Request a Quote Datasheet
Description
LED LUXEON WARM WHT 3500K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-3580EB3500006TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 3500K 1411

LED LUXEON WARM WHT 3500K 1411

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L128-3580EB3500006
High Power LEDs - White L128-3580EB3500006
High Power LEDs - White White 3500K

High Power LEDs - White White 3500K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-L128-3580EB3500006TR-ND L128-3580EB3500006
Product Name LED White Lighting High Power LEDs - White
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-XZM2CRK55W-3RTDKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details