Lumileds LED White Lighting L128-4080EC3500003

Description
LED LUXEON NEUT WHT 4000K 1411
Request a Quote Datasheet
Description
LED LUXEON NEUT WHT 4000K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-4080EC3500003TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON NEUT WHT 4000K 1411

LED LUXEON NEUT WHT 4000K 1411

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L128-4080EC3500003
High Power LEDs - White L128-4080EC3500003
High Power LEDs - White White 4000K

High Power LEDs - White White 4000K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-L128-4080EC3500003TR-ND L128-4080EC3500003
Product Name LED White Lighting High Power LEDs - White
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details