Lumileds LED White Lighting L128-2790SB35B00A1

Description
LED LUXEON WARM WHT 2700K 1411
Request a Quote Datasheet
Description
LED LUXEON WARM WHT 2700K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-2790SB35B00A1TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 2700K 1411

LED LUXEON WARM WHT 2700K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1416-L128-2790SB35B00A1TR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 846-CSL0902BT1CTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XZM2CRK54WRP-1DKR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details