Lumileds LED White Lighting L128-3090CA3500001

Description
LED LUXEON WARM WHT 3000K 1411
Request a Quote Datasheet
Description
LED LUXEON WARM WHT 3000K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-3090CA3500001TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 3000K 1411

LED LUXEON WARM WHT 3000K 1411

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L128-3090CA3500001
High Power LEDs - White L128-3090CA3500001
High Power LEDs - White White 3000K

High Power LEDs - White White 3000K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-L128-3090CA3500001TR-ND L128-3090CA3500001
Product Name LED White Lighting High Power LEDs - White
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Led, 1W, Royal-Blue, 0.320W; Product Range Broadcom - 36AJ8247 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details