Klein Tools, Inc. Wire Stripper/Cutter/Crimper VDV226-011-SEN

Description
RATCHET TYPE 7.5 INCH 28 AWG MIN. WIRE SIZE 22 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE BLACK OXIDE STEEL BLADE MATERIAL YELLOW/BLACK HANDLE COLOR CRIMP CONNECTORS RJ22, RJ11/RJ12 AND RJ45
Datasheet
Description
RATCHET TYPE 7.5 INCH 28 AWG MIN. WIRE SIZE 22 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE BLACK OXIDE STEEL BLADE MATERIAL YELLOW/BLACK HANDLE COLOR CRIMP CONNECTORS RJ22, RJ11/RJ12 AND RJ45
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter/Crimper - VDV226-011-SEN - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter/Crimper
VDV226-011-SEN
Wire Stripper/Cutter/Crimper VDV226-011-SEN
RATCHET TYPE 7.5 INCH 28 AWG MIN. WIRE SIZE 22 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE BLACK OXIDE STEEL BLADE MATERIAL YELLOW/BLACK HANDLE COLOR CRIMP CONNECTORS RJ22, RJ11/RJ12 AND RJ45
  • RATCHET TYPE
  • 7.5 INCH
  • 28 AWG MIN. WIRE SIZE
  • 22 AWG MAX. WIRE SIZE
  • COMFORT GRIP HANDLE TYPE
  • BLACK OXIDE STEEL BLADE MATERIAL
  • YELLOW/BLACK HANDLE COLOR
  • CRIMP CONNECTORS RJ22, RJ11/RJ12 AND RJ45
Supplier's Site Datasheet
Crimp Tool, Ratchet, 28-22Awg Terminal; Crimp Tool Type Klein Tools - 57AC7597 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 28-22Awg Terminal; Crimp Tool Type Klein Tools
57AC7597
Crimp Tool, Ratchet, 28-22Awg Terminal; Crimp Tool Type Klein Tools 57AC7597
CRIMP TOOL, RATCHET, 28-22AWG TERMINAL; Crimp Tool Type:Ratchet; For Use With:RJ11, RJ12, RJ22 & RJ45 Modular Connectors, STP/UTP, Flat Satin Phone Cable, 28-22AWG Terminals; Product Range:Voice / Data / Video Tools & Connectors; RoHS Compliant: NA

CRIMP TOOL, RATCHET, 28-22AWG TERMINAL; Crimp Tool Type:Ratchet; For Use With:RJ11, RJ12, RJ22 & RJ45 Modular Connectors, STP/UTP, Flat Satin Phone Cable, 28-22AWG Terminals; Product Range:Voice / Data / Video Tools & Connectors; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number VDV226-011-SEN 57AC7597
Product Name Wire Stripper/Cutter/Crimper Crimp Tool, Ratchet, 28-22Awg Terminal; Crimp Tool Type Klein Tools
Tool Type Stripper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 1920-CRIMPIT05Z-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Cable stripper - 206-1413 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Positioner / Insert for Hand Crimp Tool - T5747 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details
Crimpers - 1304G30 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details