CRIMPING/CUTTING TOOL; Crimp Tool Type:Hand; For Use With:22-10AWG Insulated & Non-Insulated Terminals; Product Range:-; Colour:Red Handle; Crimp Size:22AWG to 10AWG; Length:9-3/4" RoHS Compliant: NA
HAND CRIMP TOOL, 22-10AWG TERMINAL; Crimp Tool Type:Hand; For Use With:22-10AWG Insulated & Non-Insulated Terminals and Connectors; Product Range:Crimping Tools; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA
| Klein Tools, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 1005 | 70145387 | 98F1875 |
| Product Name | Wire Stripper/Cutter/Crimper | Crimping Tools | Crimping/cutting Tool; Crimp Tool Type Klein Tools |
| Tool Type | Stripper | Crimper | Crimper |
1.25mm Pitch High-Reliability Connector - Gecko-MT