Klein Tools, Inc. Wire Stripper/Cutter/Crimper 1006

Description
TAPERED NOSE TYPE 9-3/4 INCH 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR
Request a Quote Datasheet
Description
TAPERED NOSE TYPE 9-3/4 INCH 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter/Crimper - 1006 - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter/Crimper
1006
Wire Stripper/Cutter/Crimper 1006
TAPERED NOSE TYPE 9-3/4 INCH 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR
  • TAPERED NOSE TYPE
  • 9-3/4 INCH
  • 22 AWG MIN. WIRE SIZE
  • 10 AWG MAX. WIRE SIZE
  • CUSHIONED GRIP HANDLE TYPE
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
Supplier's Site Datasheet
Crimpers, Applicators, Presses - 1742-1459-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
1742-1459-ND
Crimpers, Applicators, Presses 1742-1459-ND
Hand Crimper Tool Terminals

Hand Crimper Tool Terminals

Buy Now Datasheet
Crimping Tools - 70145384 - Allied Electronics, Inc.
Fort Worth, TX, USA
Crimping Tools
70145384
Crimping Tools 70145384
Designed for crimping non-insulated solderless terminals and connectors Specially hardened wire cutter in nose Tapered nose for working in confined spaces Plastic-dipped cushioned handles for comfort

  • Designed for crimping non-insulated solderless terminals and connectors
  • Specially hardened wire cutter in nose
  • Tapered nose for working in confined spaces
  • Plastic-dipped cushioned handles for comfort
Supplier's Site
Crimping/cutting Tool; Crimp Tool Type Klein Tools - 94F5754 - Newark, An Avnet Company
Chicago, IL, United States
Crimping/cutting Tool; Crimp Tool Type Klein Tools
94F5754
Crimping/cutting Tool; Crimp Tool Type Klein Tools 94F5754
CRIMPING/CUTTING TOOL; Crimp Tool Type:Hand; For Use With:22-10AWG Non-Insulated Terminals & Splices; Product Range:-; Colour:Black Handle; Crimp Size:22AWG to 10AWG; Length:9-3/4" RoHS Compliant: NA

CRIMPING/CUTTING TOOL; Crimp Tool Type:Hand; For Use With:22-10AWG Non-Insulated Terminals & Splices; Product Range:-; Colour:Black Handle; Crimp Size:22AWG to 10AWG; Length:9-3/4" RoHS Compliant: NA

Supplier's Site Datasheet
Crimping/cutting Tool, Hand, 22-10Awg; Crimp Tool Type Klein Tools - 64AH9393 - Newark, An Avnet Company
Chicago, IL, United States
Crimping/cutting Tool, Hand, 22-10Awg; Crimp Tool Type Klein Tools
64AH9393
Crimping/cutting Tool, Hand, 22-10Awg; Crimp Tool Type Klein Tools 64AH9393
CRIMPING/CUTTING TOOL, HAND, 22-10AWG; Crimp Tool Type:Hand; For Use With:22-10AWG Non-Insulated Terminals & Connectors; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA

CRIMPING/CUTTING TOOL, HAND, 22-10AWG; Crimp Tool Type:Hand; For Use With:22-10AWG Non-Insulated Terminals & Connectors; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Klein Tools, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1006 1742-1459-ND 70145384 94F5754
Product Name Wire Stripper/Cutter/Crimper Crimpers, Applicators, Presses Crimping Tools Crimping/cutting Tool; Crimp Tool Type Klein Tools
Tool Type Stripper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

 - 930318102 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details
Cable stripper - 206-1403 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
 - M80-5C12605MU - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
1309G2 Hand Crimp Tool - 1309G2 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
4 suppliers