Master Magnetics, Inc. Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| 12" Magnetic Floor Sweeper | |
| 14" Magnetic Floor Sweeper with Release | |
| 14.5" Magnetic Mini Sweeper | |
| 18" Magnetic Floor Sweeper with Release, adjustable height | |
| 25" Telescoping Magnetic Pickup/Pointer, Extends to 25.5", 3 Lbs. Max Force (1 pc.) | |
| 36" Hang-Type Magnetic Sweeper, includes eyebolts for hanging | |
| 4-in-1 Magnetic Holding Arm, 4 pc.set - 3 attachments and metal plate | |
| 72" Magnetic Trailer-Type Sweeper | |
| Alnico 5 holding magnets can be used in a variety of industrial and consumer applications. Center hole allows for easy mounting. Each includes keeper to retain magnetic strength when not... | |
| Alnico Cow Magnets (2 pcs.) | |
| Alnico Holding/Separation Magnet, 1.06" Dia. x 1" H with 1/4-20 hole, 18 lbs. pull | |
| Alnico Horseshoe Magnet w/ Keeper - 1.125" H¸ 3 lbs. pull | |
| Alnico Work Holding Magnet with Brass Shield, .5" Dia. x .5" H | |
| Bend-It Magnet, Magnetic Pickup Tool, 19" long, 2 lbs. pull | |
| Bendable Magnetic Pick-Up Tool with Retractable Magnet, 23" long, 5 lbs. pull | |
| Ceramic Bi-Polar assemblies are built to handle excessive abuse and temperatures up to 600 degrees F. Align pieces during welding, hold items on paint tracks and devices in industrial ovens... | |
| Ceramic Cow Magnets (4pk) - Popular with veterinarians and farmers | |
| Ceramic Latch Magnet Channel Assembly, 3" L x 1.5" W x .45" Thk., 60 lbs. pull | |
| Ceramic magnets exhibit relatively good holding strength for their price, making them a popular choice for many consumer, commercial and technical applications. | |
| Convert your keys into magnetic keys with attachable magnetic key caps. Powerful key caps are made with neodymium, the strongest magnet material available. Simply insert your key into the durable... | |
| Extendable Magnetic Pick-Up Pal, extends to 40" | |
| Extendable/Bendable Pickup Magnet, Extends to 36", 3 Lbs. Max Force (1 pc.) | |
| Extra Long Telescoping Pickup Tool with Locking Hinge, extends to 25", 5 lbs. pull | |
| Featuring double-sided magnetism, this holder is easily repositionable and will mount to any tool box, filing cabinet or appliance with no need for additional hardware. Designed in attractive stainless steel... | |
| Flexible Magnetic Label Holder, 2" x 4" | |
| Flexible Magnetic Sheet - 0.03'' Thk. x 24.375'' W x 50' L | |
| Flexible Magnetic Strip - 0.06'' Thk. x 0.75'' W x 100' L | |
| Heavy-Duty Bulk Parts Lifter, 8.5" L x 4.75" W x 9.75" H, 10 lbs. pickup capacity | |
| Heavy-Duty Ceramic Holding and Retrieving Magnet, 5" L x 2" W x 1.06" H, 150 lbs. pull | |
| Heavy-Duty Ceramic Holding and Retrieving Magnet, 5" L x 2" W x 2" H, 225 lbs. pull | |
| Heavy-Duty Ru-Master 5™ Cow Magnets (3pk) - Popular with veterinarians and farmers | |
| Heavy-Duty, permanent magnet assemblies hold large or small tools and metal parts securely in place. Perfect for workshops, garages, manufacturing facilities, and inside your truck or van. When mounted, these... | |
| It looks like flexible magnetic sheeting, yet it is not a magnet. FlexIRON™ is a magnetic receptive material that attracts all types of low profile magnets, including flexible magnetic sheeting... | |
| Light-Duty Magnetic Bulk Parts Lifter, 3.5" Dia. | |
| Made from Neodymium, the strongest permanent magnet material on the market today. Neodymium magnets have many uses, from a variety of industrial applications to an unlimited number of personal projects. | |
| Magnet-to-Magnet Strip is magnetized in a special configuration so that one magnet strip (Side A - smooth on front) will magnetically attract another magnetic strip (Side B - grooved on... | |
| Magnetic Cup Caddy™, Black (1 pc.) | |
| Magnetic Cup CaddyTM Plus, with White Metal Mounting Plate, Black (1 pc.) | |
| Magnetic Gripper Hand Tool, quick release lever, 5" L x 2.25" W, 150 lbs. pull | |
| Magnetic Gripper, 280 lbs. pull | |
| Magnetic Multi Lift, 30" handle, 5" Dia.,20 lbs. pick-up capacity | |
| Magnetic Phone Mount 3-in-1 w/ Belt Cutter/Glass Breaker, 2.0" x 1.4" x 3.25" (1 pc.) | |
| Magnetic Retrieving Baton with release and easy-grip handle, 39" long | |
| Magnetic Retrieving Baton with release and easy-grip handle, 41" long | |
| Magnetic Squaring Arm | |
| Name Badge Magnets (2 pcs.) | |
| Neodymium Latch Magnet Kit, 23 lbs. pull | |
| Neodymium Ring Magnet - N35¸ 0.125'' I.D. x 0.375'' O.D. x 0.06'' Thk.¸ 1.56 lbs. pull | |
| Neodymium Sphere Magnet - N35¸ 0.5'' Dia.¸ 5.44 lbs. pull | |
| Our sign holders are great for warehouse and aisle signage. Many feature a flexible holder that bends without breaking - perfect for high traffic areas. | |
| Place this extremely powerful neodymium on/off magnet on two mating steel surfaces to help accurately position material during welding. Simply push handle down and turn to the 'on' position to... | |
| Powerful Ceramic Handle Magnet, 25 lbs. pull | |
| Powerful magnet holds keys securely onto any ferrous metal surface making them perfect for storing or hiding. Magnetic keys are made with grade N52 neodymium ring magnet, embedded into metal... | |
| Powerful magnetic assemblies used for gripping, fixturing/tooling, clamping or press fitting. Excellent performance, stability and overall corrosion resistance make these magnets ideal for use in a variety of environments. Many... | |
| PrintMagnetVinyl™ Flexible Magnetic Sheet - 0.03'' Thk. x 24.375'' W x 50' L | |
| Rectangular Base Ceramic Magnet w/ Knob, 1.62" L x 2" W, 38 lbs. pull | |
| Remove tramp iron from free-flowing materials such as corn, sugar, flour, gravel and granular plastic. Can be installed in chutes or suspended above conveyor belts and pulleys for low volume,... | |
| Retractable Retrieving Magnet, 23" Flexible Shaft, 2 Lbs. Max Force (1 pc.) | |
| Round Base Ceramic Magnet w/ Knob, 2.03" Dia., 25 lbs. pull | |
| Round Base Ceramic Magnet, 2.04" Dia., 35 lbs. pull | |
| Samarium Cobalt (SmCo) magnets are rare earth magnets extremely strong for their size. They are metallic in appearance, have a high energy as well as a high resistance to demagnetization. | |
| Samarium Cobalt Block Magnet - 1" L x .5" W x .25" Thk.¸ 9.87 lbs. pull | |
| Samarium Cobalt Ring Magnet - 0.75'' O.D. x 0.437'' I.D. x 0.25'' Thk.¸ 8.6 lbs. pull | |
| Samarium Cobalt Ring Magnet w/ Notch - 1.375'' O.D. x 0.75'' I.D. x 0.34'' Thk.¸ 24.07 lbs. pull | |
| Silicone Coated Neodymium Block Magnets, Neo 45, 1"L x 0.75"W x 0.25" T, 14 lbs. pull, Hole Dia. .129" | |
| Silicone Coated Neodymium Block Magnets, Neo 45, 1.5"L x 1"W x 0.25" T, 27 lbs. pull, Hole Dia. .15" | |
| Silicone Coated Neodymium Block Magnets, Neo 45, 2"L x 1.25"W x 0.25"T, 41 lbs. pull, Hole Dia .177" | |
| Super Magnet Discs with Foam Adhesive, .375" Dia. x .06" Thk. (12 pcs.) | |
| Telescoping Magnetic Pickup/Pointer with Scribe, extends to 26.5", 3 lbs. pull | |
| Telescoping Pickup Tool with Locking Hinge, extends to 14.5", 3 lbs. pull | |
| These magnetic assemblies are made with the most powerful magnet material available. Each assembly features a neodymium magnet affixed to a flat steel disc and coated with a black protective... | |
| These neodymium on/off workholding jig magnets are strong, repositionable and easy to use. Simply turn to the 'on' position to hold in place and turn to 'off' when not in... | |
| These unique magnets prevent deposits of minerals on the inside of pipe walls and descales existing buildup of solids. Specifically designed for installation on pipes .75" - 1" in diameter. | |
| ThinFORCE™ high-energy magnetic sheeting is the latest advancement in printable magnetic sheeting. Engineered for indoor and outdoor applications, ThinFORCE™ provides exceptional magnetic strength in a thinner and lighter magnetic material. | |
| Use these universal ceramic latch magnets as small tool holders, door stops, gate closures and magnetic clamps, or separate magnetic from non-magnetic materials. | |
| Vehicle Wrap Magnets (6pk, Red) - 25 lbs. pull | |
| Welding Angle Magnet, Arrow Style | |
| White vinyl laminated to one side, magnetic on the other. Write data on vinyl side or apply a printed label. We can precut or score to the label length you... |