Master Magnetics, Inc. Powerful Handle Magnet 07212

Description
Powerful Ceramic Handle Magnet, 25 lbs. pull
Description
Powerful Ceramic Handle Magnet, 25 lbs. pull

Suppliers

Company
Product
Description
Supplier Links
Powerful Handle Magnet - 07212 - Master Magnetics, Inc.
Castle Rock, CO, United States
Powerful Handle Magnet
07212
Powerful Handle Magnet 07212
Powerful Ceramic Handle Magnet, 25 lbs. pull

Powerful Ceramic Handle Magnet, 25 lbs. pull

Supplier's Site

Technical Specifications

  Master Magnetics, Inc.
Product Category Industrial Magnets
Product Number 07212
Product Name Powerful Handle Magnet
Industrial Magnets Permanent Magnetic Lift
Holding Force 25 to 225 lbs (11.34 to 102 kg)
Width 0.7500 to 2 inch (19.05 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Neodymium Magnets - 2192247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 14.31 lbs (6.49 kg)
Width 0.7874 inch (20 mm)
View Details
FeCrCo Magnet - FeCrCO - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details