Master Magnetics, Inc. Datasheets for Magnetic Separator Components
Magnetic separator components are used to remove tramp metal from process flow equipment.
Magnetic Separator Components: Learn more
| Product Name | Notes |
|---|---|
| Alnico 5 holding magnets can be used in a variety of industrial and consumer applications. Center hole allows for easy mounting. Each includes keeper to retain magnetic strength when not... | |
| Alnico Holding/Separation Magnet, 1.06" Dia. x 1" H with 1/4-20 hole, 18 lbs. pull | |
| Alnico Horseshoe Magnet w/ Keeper - 1.125" H¸ 3 lbs. pull | |
| Ceramic magnets exhibit relatively good holding strength for their price, making them a popular choice for many consumer, commercial and technical applications. | |
| Made from Neodymium, the strongest permanent magnet material on the market today. Neodymium magnets have many uses, from a variety of industrial applications to an unlimited number of personal projects. | |
| Neodymium Ring Magnet - N35¸ 0.125'' I.D. x 0.375'' O.D. x 0.06'' Thk.¸ 1.56 lbs. pull | |
| Neodymium Sphere Magnet - N35¸ 0.5'' Dia.¸ 5.44 lbs. pull | |
| Remove tramp iron from free-flowing materials such as corn, sugar, flour, gravel and granular plastic. Can be installed in chutes or suspended above conveyor belts and pulleys for low volume,... | |
| Super Magnet Discs with Foam Adhesive, .375" Dia. x .06" Thk. (12 pcs.) | |
| These unique magnets prevent deposits of minerals on the inside of pipe walls and descales existing buildup of solids. Specifically designed for installation on pipes .75" - 1" in diameter. |