MSA12 -- MAGNETIC SQUARING ARM WITH RELEASE KNOB
Master Magnetics, Inc.
Magnetic Squaring Arm with Release Knob
MSA12
Description
Magnetic Squaring Arm
Description
Magnetic Squaring Arm
Suppliers
Magnetic Squaring Arm with Release Knob
MSA12
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
MSA12 |
|
Product Name
|
Magnetic Squaring Arm with Release Knob |
|
Width
|
2.12 inch (53.97 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials
Material
Neodymium Iron Boron
Manufacturing Method
Sintered
View Details
Material
Ferromagnetic
Geometry
Block / Bar; Bar
Width
4.8 inch (122 mm)
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material
Neodymium Iron Boron
Holding Force
4.85 to 362 lbs (2.2 to 164 kg)
View Details