Master Magnetics, Inc. Datasheets for Lifting and Rigging Attachments
Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples.
Lifting and Rigging Attachments: Learn more
| Product Name | Notes |
|---|---|
| Heavy-Duty Bulk Parts Lifter, 11.25" L x 4.75" W x 9.75" H, 13 lbs. pickup capacity | |
| Heavy-Duty Bulk Parts Lifter, 4.37" L x 3.12" W x 9.25" H, 4-5 lbs. pickup capacity | |
| Heavy-Duty Bulk Parts Lifter, 6.25" L x 4.75" W x 9.25" H, 8- 9 lbs. pickup capacity | |
| Heavy-Duty Bulk Parts Lifter, 8.5" L x 4.75" W x 9.75" H, 10 lbs. pickup capacity | |
| Heavy-Duty Bulk Parts Lifter, long handle, 3.12" L X 4.37" W x 32.25" H, 4-5 lbs. pickup capacity | |
| Heavy-Duty Bulk Parts Lifter, long handle, 6.25" L x 4.75" W x 32.25" H, 8-9 lbs. pickup capacity | |
| Heavy-Duty Ceramic Handle Magnet, 150 lbs. pull | |
| Heavy-Duty Ceramic Handle Magnet, 225 lbs. pull | |
| Heavy-Duty Ceramic Holding and Retrieving Magnet, 2" L x 2" W x .56" H, 40 lbs. pull | |
| Heavy-Duty Ceramic Holding and Retrieving Magnet, 2" L x 2" W x 1.06" H, 100 lbs. pull | |
| Heavy-Duty Ceramic Holding and Retrieving Magnet, 5" L x 2" W x 1.06" H, 150 lbs. pull | |
| Heavy-Duty Ceramic Holding and Retrieving Magnet, 5" L x 2" W x 2" H, 225 lbs. pull | |
| Heavy-Duty Neodymium Lifting Magnet, 1320 lbs. flat max lift load | |
| Heavy-Duty Neodymium Lifting Magnet, 220 lbs. flat max lift load | |
| Heavy-Duty Neodymium Lifting Magnet, 2200 lbs. flat max lift load | |
| Heavy-Duty Neodymium Lifting Magnet, 4,400 lbs. flat max lift load | |
| Heavy-Duty Neodymium Lifting Magnet, 660 lbs. flat max lift load | |
| Light-Duty Magnetic Bulk Parts Lifter, 3.5" Dia. | |
| Magnetic Gripper with Quick Release, 100 lbs. pull | |
| Magnetic Gripper, 280 lbs. pull | |
| Magnetic Gripper, 400 lbs. pull | |
| Magnetic Gripper, 600 lbs. pull | |
| Powerful Ceramic Handle Magnet with Ergonomic Handle, 100 lbs. pull | |
| Powerful Ceramic Handle Magnet, 100 lbs. pull | |
| Powerful Ceramic Handle Magnet, 25 lbs. pull | |
| Powerful Ceramic Handle Magnet, 50 lbs. pull | |
| Standard Holding and Retrieving Magnet, 1.75" L x .62" W x .81" H, 18 lbs. pull |