Master Magnetics, Inc. Datasheets for Rare-Earth Magnets
Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets.
Rare-Earth Magnets: Learn more
| Product Name | Notes |
|---|---|
| Made from Neodymium, the strongest permanent magnet material on the market today. Neodymium magnets have many uses, from a variety of industrial applications to an unlimited number of personal projects. | |
| Neodymium Ring Magnet - N35¸ 0.125'' I.D. x 0.375'' O.D. x 0.06'' Thk.¸ 1.56 lbs. pull | |
| Neodymium Sphere Magnet - N35¸ 0.5'' Dia.¸ 5.44 lbs. pull | |
| Powerful magnet holds keys securely onto any ferrous metal surface making them perfect for storing or hiding. Magnetic keys are made with grade N52 neodymium ring magnet, embedded into metal... | |
| Samarium Cobalt (SmCo) magnets are rare earth magnets extremely strong for their size. They are metallic in appearance, have a high energy as well as a high resistance to demagnetization. | |
| Samarium Cobalt Block Magnet - 1" L x .5" W x .25" Thk.¸ 9.87 lbs. pull | |
| Samarium Cobalt Ring Magnet - 0.75'' O.D. x 0.437'' I.D. x 0.25'' Thk.¸ 8.6 lbs. pull | |
| Samarium Cobalt Ring Magnet w/ Notch - 1.375'' O.D. x 0.75'' I.D. x 0.34'' Thk.¸ 24.07 lbs. pull | |
| Silicone Coated Neodymium Block Magnets, Neo 45, 1"L x 0.75"W x 0.25" T, 14 lbs. pull, Hole Dia. .129" | |
| Silicone Coated Neodymium Block Magnets, Neo 45, 1.5"L x 1"W x 0.25" T, 27 lbs. pull, Hole Dia. .15" | |
| Silicone Coated Neodymium Block Magnets, Neo 45, 2"L x 1.25"W x 0.25"T, 41 lbs. pull, Hole Dia .177" | |
| Super Magnet Discs with Foam Adhesive, .375" Dia. x .06" Thk. (12 pcs.) |