Master Magnetics, Inc. Datasheets for Sweepers

Sweepers are cleaning machines that are typically used to clear floors, streets or other large surfaces of loose debris.
Sweepers: Learn more

Product Name Notes
12" Magnetic Floor Sweeper
14" Magnetic Floor Sweeper with Release
14.5" Magnetic Mini Sweeper
18" Magnetic Floor Sweeper with Release, adjustable height
36" Hang-Type Magnetic Sweeper with Release, eyebolts included for hanging
36" Hang-Type Magnetic Sweeper, includes eyebolts for hanging
72" Magnetic Trailer-Type Sweeper
Versatility, Efficiency and Safety Quickly and easily clean up hazardous ferrous metal debris from indoor and outdoor traffic areas to prevent costly injuries and repairs. The VersaSWEEP™ 4-in-1...
Telescoping 13" Magnetic Mini Sweeper with Release