Master Magnetics, Inc. Magnetic Gripper M688C

Description
Magnetic Gripper, 280 lbs. pull
Description
Magnetic Gripper, 280 lbs. pull

Suppliers

Company
Product
Description
Supplier Links
Magnetic Gripper - M688C - Master Magnetics, Inc.
Castle Rock, CO, United States
Magnetic Gripper
M688C
Magnetic Gripper M688C
Magnetic Gripper, 280 lbs. pull

Magnetic Gripper, 280 lbs. pull

Supplier's Site

Technical Specifications

  Master Magnetics, Inc.
Product Category Industrial Magnets
Product Number M688C
Product Name Magnetic Gripper
Industrial Magnets Permanent Magnetic Lift
Holding Force 280 to 600 lbs (127 to 272 kg)
Lift / Sweeper / Retriever Handheld
Width 3 to 5.25 inch (76.2 to 133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details
Magnets - 7938794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferromagnetic
Holding Force 2205 lbs (1000 kg)
Geometry Block / Bar; Bar
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details