G.L. Huyett Datasheets for Industrial Pins
Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more
| Product Name | Notes |
|---|---|
| A self-locking bridge pin. The straight wire is inserted into a hole and the clip is twisted counterclockwise allowing the curved wire to lock itself into position. | |
| A solid pin with an attached self-locking ring that snaps down firmly to hold the part securely in place. The pins are also available with a heavy duty ring for... | |
| Also known as hitch pin clips or hairpin cotter pins, bridge pins are the most common form of hitch pin retention. Available in steel zinc and stainless steel. | |
| Bent pins are simple pins with one straight end and a 25° angle bent arm at the opposite end. This low cost pin can be drilled and used with a... | |
| Commonly used to attach paper or shipping tags to loops, linens, fabrics, clothing, parcels, or meat products, deadlock tags are wire formed oval- or diamond-shaped fasteners that feature blunt, semi-blunt,... | |
| Cotter pins are wire formed fasteners used externally in holed applications; they have been around for centuries. These low-cost and highly versatile fasteners are used virtually everywhere. Cotter pins can... | |
| Detent pins are designed to use in temporary quick disconnect operations. The pin has a ball bearing on one end with a steel spring works that depresses and springs out... | |
| Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and... | |
| Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved... | |
| Hitch pins are used to attach trailers and various turf and agricultural implements. Manufactured from heat treated steel with swivel handle. | |
| Innovations in three-point pin designs have accelerated in recent years, as these devices are now available in more styles and materials than ever before. Most of the designs have been... | |
| Rolled pins are hollow, cylindrical tube-style press fit fasteners with chamfered ends. They have been around a long time, and as a result there are an abundance of designs, materials,... | |
| Self-locking pins are made from precision materials using more sophisticated production techniques. The convenient features of a single-piece design are available for highly demanding applications and where repetitive usage is... | |
| Similar action as bridge pins except hair pins are retained in a groove instead of a hole. Available in steel zinc or stainless steel. | |
| Solid pin with standard flat head that secures with a wire formed pin through a hole drilled in the opposite end. Clevis pins are used as a quick and secure... | |
| Solid pins that are drilled at each chamfered end. Pins are held in place by wire formed pins. The versatile headless design is used in blind holes or on yokes. | |
| Spring loaded wire that is self-securing when engaged. Simple and easy to use. | |
| Tapered pins are arguably one of the simplest pin designs available, and along with dowel pins, are the oldest. Tapered pins are turned from bar stock to varying tolerances depending... |