CANNON Instrument Company Datasheets for Fluid Standards and Reference Fluids
Viscosity standards and reference fluids are oils, fluids, greases, or gels with stable and verified viscosity values and flow properties for calibration of viscometers, rheometers, and other standards.
Fluid Standards and Reference Fluids: Learn more
Product Name | Notes |
---|---|
ASTM D2170, ASTM D2171 CANNON high viscosity standards cover a range of viscosities that are of particular interest for asphalt and polymer viscosity determinations. See ASTM D2170, Kinematic Viscosity of... | |
ASTM D2983, ASTM 3829, ASTM 4684, ASTM 5293, ASTM D6821, ASTM D6896, SAE J300 CANNON low temperature viscosity standards verify viscometer performance at sub-zero temperatures. These standards are applicable to... | |
ASTM D4212, ASTM D1200 CANNON flow cup viscosity standards are for use in Zahn, Shell and Ford flow cups. Lot specific kinematic viscosity data in mm²/s (cSt) and calculated cup... | |
ASTM D445, ASTM D446, ISO 3104, ISO 3105 All CANNON general purpose viscosity standards meet the precision specifications of ASTM D445/446 and ISO 3104/3105. Lot specific data is provided with... | |
ASTM D445, ASTM D5293, ASTM D4684 CANNON certified viscosity check oils verify SAE target viscosities for kinematic viscometers, cold-cranking simulators and mini-rotary viscometers per ASTM D445, D5293 and D4684 respectively. | |
ASTM D5481 CANNON high temperature viscosity standards are produced in accordance with ASTM D5481, Apparent Viscosity at High-Temperature and High-Shear Rate by Multicell Capillary Viscometer. Lot specific viscosity data in... | |
ASTM D56, ASTM D92, ASTM D93 CANNON flash point reference materials are produced in accordance with ASTM D56, Tag Closed Cup Flash Point, ASTM D92, Cleveland Open Cup Flash Point... | |
CANNON silicone viscosity standards are specifically formulated for use with rotational viscometers. Lot specific viscosity data in mPa·s (cP) at 20 °C, 23 °C, 24 °C, 25 °C, 26 °C,... | |
CANNON SimpleVis viscosity standards verify the performance of the CANNON SimpleVIS automated viscometer. Lot specific kinematic viscosity data is provided at 20 °C, 25 °C, 40 °C, and 100 °C. | |
Thomas-Stormer viscosity standards calibrate manual and electronic Thomas-Stormer viscometers. The KREBS UNIT (KU) is often used for Thomas-Stormer viscometers. Lot specific viscosity data (in cP and KU) is provided with... |