Patton Electronics Co. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Remote Router Porting with Patton's Ethernet-over-E1 Bridge Patton Electronics introduces a new way of interconnecting remote branches to a Main Office LAN using the Model 2701/I Ethernet-over-E1 Bridge. Called "Remote... | |
| Features 16 to 64 x T1/E1/J1, 1 to 3 DS3, or 1 OC3/STM-1 in a 2U chassis—Highest system density in the market means the lowest cost per port; up... | |
| Features Flexible ISDN BRI and FXS/FXO Port Combinations—Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and... | |
| Features nx64 Rates to 5.7 Mbps —With multiple full-duplex symmetric rates available, users select the bandwidth option they need. Low Cost Fixed Interfaces—Multiple interface options to choose from: E1... | |
| Features 15 to 120 VoIP calls—with up to four T1/E1/PRI ports and dual Gigabit Ethernet ports. WAN Access—4-wire, 11.4-Mbps G.SHDSL.bis; 24-Mbps ADSL; 100-Mbps fiber; or serial 2-Mbpx X.21... | |
| Features High Speed Extension—Achieve speeds up to 5.7 Mbps. Auto-rate Selection—Just plug the units in and automatically realize the maximum possible rate. Or, select the ideal user-configurable rate... | |
| Features Triple the Distance—Extend E1s to nearly 5 km over one pair of wires. Half the Wires—The E1 extender only needs one pair of wires to operate. Voice... | |
| Features VoIP Transcoding—Capacity for up to 64 SIP-SIP calls with transcoding and 196 SIP Sessions without transcoding. WAN Access—Fiber SFP, G.SHDSL and X.21. IP Routing—RIP v1/v2, VRRP,... | |
| Combining standards-based ITU/ETSI G.SHDSL transmission with high speed Ethernet bridging, the Patton Model 3231 managed NTUs are perfect for bandwidth intensive applications such as LAN-to-LAN extension, multimedia services, and connectivity... | |
| Combining standards-based ITU/ETSI G.SHDSL transmission with high speed IP routing, the Model 3201 DiamondLink is perfect for bandwidth intensive applications such as LAN-to-LAN networking, multimedia services, and e-commerce transactions. Based... | |
| Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity,... | |
| DSL delivers the reach-and-range, but the infrastructures delivering those services have typically lacked integration, often requiring a rack full of specialized equipment. Now, Patton has combined G.SHDSL ports, DACS, and... | |
| EnviroNET™ T1/E1 Transport Extenders are the ideal choice for users who need to extend their T1/E1 connections to locations where environmental elements cannot be controlled. EnviroNET T1/E1 Transport Extenders extend... | |
| Features & Benefits img.rightmargin { border: 0px none ; float: right; margin-left: 1ex; margin-top: 0.2ex; margin-bottom: 0.2ex; } Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to... | |
| Features & Benefits Fully Compliant with the EIA/TIA-561 Interface Standard Connects Directly to CPUs, Terminal Servers or Other Devices with TIA-561 Ports Features all the Performance Capabilities of the Model... | |
| Features & Benefits Completely Passive Device Connect 3 PCs to One Modem DTE Pins 2, 4 and 20 are Isolated to the Modem Port; All Other Pins are Passed Straight... | |
| Model 3087 ipRocketLink bridge/router redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL G.991.2 standard,... | |
| Model 3092 iDSL Digital Cross Connect is the efficient, rack-mountable solution for ILECs/PTTs who are expanding their access services via iDSL dedicated links. The Model 3092 combines iDSL ports for... | |
| Our miniature rack cards have a unique design: front function cards and rear interface cards that connect together on a midplane power bus. This configuration allows interface cables to remain... | |
| Patton Digital Sharing Devices allow the user immediate system expansion without acquiring additional data lines or modems. This high speed bidirectional device allows up to eight DCE or DTE devices... | |
| Patton Electronics introduces a new way of interconnecting remote branches to a Main Office LAN using the Model 2720/I Ethernet-over-T1 Bridge. Called "Remote Router Porting" (RRP), it offers network managers... | |
| Patton’s Model 1053AS is a long-range powered, digital modem that operates synchronously or asynchronously at full duplex over a single twisted pair. The Model 1053A utilizes 2B1Q modulation for superior... | |
| Patton's CopperLink-T™ Model 2113 & 2115 T1/E1 Extenders are the perfect choice for enterprises, integrators, and service providers needing to extend T1 and E1 circuits beyond their typical reach while... | |
| Patton's Model 3224 IpDSLAM combines 24 G.SHDSL ports, two 10/100 Ethernet ports, and a built-in multi-protocol router into a single cost- effective Internet service delivery platform. The Model 3224 is... | |
| PerformanceThe BODi rS BD1000 network appliance automatically balances traffic across wired and wireless links, increasing connection stability and making maximum use of all available bandwidth. BODi can easily add bandwidth... | |
| Providing a high-density seamless link between the circuit-switched telephone network and voice-over-IP, the SN4960 is ideal for PBX business trunking or corporate VoIP access. Offering up to four software configurable... | |
| The 3028 Turbo provides high performance, easy installation and operation, and full compatibility with the DCX® multiplexer series. With the 3028 Turbo you can diagnose problems, check traffic statistics, review... | |
| The 3042 is a Full Duplex, RS-232, Two Channel, Time Division Multiplexer with an independent switch selectable V.14/V.22 compliant Asynchronous to Synchronous Interface adapter on Sub-Channel 1. The 3042 provides... | |
| The BODi rS mobile VPN bonding router automatically shares Internet traffic across wired, wireless & satellite links. This increases connection stability, reliability and makes maximum use of all available bandwidth. | |
| The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX,... | |
| The CopperLink Model 2172 Ultra-High-Speed Ethernet Extender leverages existing copper infrastructure to deliver high-speed Ethernet extension. Providing data rates up to 50 Mbps in each direction for an aggregated full-duplex... | |
| The CopperLink™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up... | |
| The CopperLink™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up... | |
| The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. The Model 2823 Secure DMZ Router... | |
| The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers enable the secure communication... | |
| The IPLink Managed VPN Routers with integrated serial ports are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers... | |
| The IPLink™ G.SHDSL.bis VPN Router is a next generation business-class G.SHDSL router that addresses both the security and the traffic prioritization needs of enterprises while providing complete broadband integration with... | |
| The Model 1000R is an Async, Modular Modem for RS-232 devices with a 10-Pin RJ-45 interface. | |
| The Model 1000RC async short range modem supports distances up to 17 miles (27.4 km) on 19 AWG at 1200 bps over two unconditioned twisted pairs. Operating at data rates... | |
| The Model 1003 Async., 2-Wire, Carrier Sense Short Range Modem combines the 2-wire capabilities of the Model 1002 with the carrier sense capabilities of the Model 1005. The result is... | |
| The Model 1010R EIA/TIA-561 Async Isolated Modular Modem is designed for RS-232 devices with a 10-pin RJ-45 Interface. | |
| The Model 1012ARC asynchronous short range modem rack card is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the... | |
| The Model 1012B asynchronous short range modem is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the Model 1012B... | |
| The Model 1018 async short range modem is able to pass two discrete sets of handshaking signals: DTR & DCD are used to control the point-to-point session, while RTS & | |
| The Model 1020 & 1025 are our most basic self-powered, sync short range modems. Supporting data rates from 1.2 to 19.2 kbps, these units extend RS-232 communication up to 11... | |
| The Model 1030 synchronous, multipoint short range modem supports full clock options, hardware handshaking and selectable data rates to 19.2 Kbps. Capable of distances to 11 miles (17.7 Km) over... | |
| The Model 1035 high speed short range modem supports synchronous data rates of 32, 56 and 64 Kbps, and distances up to 6 miles/9.7Km (19 AWG at 32 kbps) over... | |
| The Model 1040 self-powered miniature short range modem packs the features of Patton's Model 1080 into a package that requires no AC power. Operating asynchronously or synchronously, the Model 1040... | |
| The Model 1045 KiloModem™ is Patton's most capable plug-in short haul modem to date. The Model 1045 supports both async and sync communication at switch selectable data rates of 32,... | |
| The Model 1050 AC Powered Asynchronous Short Range Modem is to our AC powered short haul line what the Model 1000 is to our interface powered line-a basic short haul... | |
| The Model 1060 AC Powered, Asynchronous Short Range Modem is Patton's most sophisticated async twisted pair short haul. The Model 1060 adapts to a wide range of applications, while providing... | |
| The Model 1065 Industrial Short Range Modem operates 2-wire (half duplex) or 4-wire (full orhalf duplex), in synchronous or asynchronous modes, over unconditioned telephone lines,supporting bit rates up to 64.0... | |
| The Model 1070 AC Powered, Synchronous Short Range Modem is designed with three RS-232 communications environments in mind: low power, high noise and mission critical. A low power environment is... | |
| The Model 1080A AC Powered, Universal Short Range Modem is the bread and butter of our RS-232 short haul line, and it's now tastier than ever! Recent improvements in the... | |
| The Model 2150 offers one of the most efficient, reliable, and cost effective solutions for connecting peered 10/100Base-T Ethernet LANs; reaching remote PCs and equipment; or delivering last-mile ISP services-all... | |
| The Model 2603 T1/E1 Router is the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using a standard T1/E1 interface. Combining ease-of-use... | |
| The Model 2616RC TDM-Digital Access Concentrator (T-DAC) card provides affordable, high density access concentration and cross connection of DS0 time slots for most network applications. Patton combines 4, 8, 12,... | |
| The Model 2620 Dual-Port E1 Router is designed to be a versatile access router supporting both drop and insert E1 applications as well as IP data applications for additional WAN... | |
| The Model 2884 Series T1/E1 Channelized Gigabit Routers are a family of multi-media routers that terminate up to 124 PPP channels as well as perform Layer 2 bonding of T1/E1... | |
| The Model 2888 Four-Port T1/E1 Multi-Megabit Inverse Multiplexer provides point-to-point high-bandwidth Ethernet/IP connectivity over bonded T1/E1 circuits. Dual 10/100/1000 Ethernet ports ensure easy connection to any LAN infrastructure. In order... | |
| The Model 2977 DialFire BRI RAS is the ultimate WAN adapter card for use with BRI lines. It is designed to work in a standard PCI 2.1 slot (5.0 or... | |
| The Model 3012/V24 Modem Sharing Device (MSD) enables users to expand their polled or contention networks without acquiring additional data lines or modems. DSDs act as combined modem and port... | |
| The Model 3018/V24 Modem Sharing Device (MSD) enables users to expand their polled or contention networks without acquiring additional data lines or modems. DSDs act as combined modem and port... | |
| The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to... | |
| The Model 3088 G.SHDSL RocketLink-G NTU is the perfect choice for users or service providers who need high-speed dedicated network connections and know what interface they want. Based on the... | |
| The Model 3120 Remote Access Server supports up to 120 digital ISDN or analog (V.110, V.92, V.90, K56Flex, V.34, etc.) modem connections in a single 1U high (1.75 in./4.45 cm)... | |
| The Model 3196RC iDSL TDM-Digital Access Concentrator, or iDSL T-DAC provides affordable first-mile access concentration for virtually any low speed network application. Leverage low cost iDSL technology to offer the... | |
| The Model 6081RC is an access router and VLAN aggregator for the ForeFront AIS that is optimized to process traffic from multiple channelized T1/E1 and DSL interfaces. The EdgeRoute converts... | |
| The Model 6511 Matrix Switch is an integrated multimedia switching engine complete with a digital access cross-connect, high-speed STM-1/OC-3 trunk interface, wire-speed Ethernet packet switch, and GUI management system. The... | |
| The Models 2603, 2621, and 2635 Gateway Routers are the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using standard telco and... | |
| The Patton 2960 RAS is an ideal solution for the established Internet Service Provider that is expanding into a new calling area. By integrating capabilities into our 2960 Remote Access... | |
| The Patton CopperLink Model 2160 Series simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure. LAN extension doesn’t have to be expensive or difficult. Patton’s Model... | |
| The Patton Ethernet MicroBridge provides a cost-effective solution for connecting multiple local or remote network segments. The Patton MicroBridges feature a wide variety of serial interfaces to make your WAN... | |
| The Patton Model 1010B async, 4-wire, transformer isolated short range modem is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles (see tables... | |
| The Patton Model 1010RC async, 4-wire, transformer isolated short range modem rack card is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles,... | |
| The Patton Model 1075 KiloModem II™ X.21 short range modem allows point-to-point connection of synchronous X.21 devices at distances to 7.1 miles/11.4 km (see table below). Supporting switch selectable data... | |
| The Patton Model 1092A KiloModem supports point-to-point, synchronous or asynchronous communication over a single twisted pair (two wires) or over dual twisted pairs (4 wires.) Offering selectable sync data rates... | |
| The Patton Model 1173 IP Network Camera Extender enables streaming video rates of up to 50 Mbps over ordinary phone grade twisted pair. Unlike wireless, wire-line extension provides a secure... | |
| The Patton Model 1225 ParaLink™ answers a common office complaint: Why can't we move our printer further away? Using surface mount technology, the interface-powered ParaLink converts parallel signals to serial... | |
| The Patton Model 2073RC interface converter allow a synchronous V.35, X.21, or Ethernet device to communicate bi-directionally over a G.703 co-directional PCM network. Supporting internal, external DTE timing or G.703... | |
| The Patton Model 2151 Multi-Rate CopperLink Ethernet Extender enables the utilization of existing copper infrastructure for high speed Ethernet extensions at data rates up to 15 Mbps. The 2151 includes... | |
| The Patton Model 2157R simplifies network extension by utilizing pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used... | |
| The Patton Model 2172R utilizes pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connect... | |
| The Patton Model 2702 Micro-Pak wears several hats: As a network termination unit, the Model 2702 receives unstructured, synchronous 2.048 Mbps data from a G.703 network and sends it to... | |
| The Patton Model 2703 MegaLink-I™ wears several hats: As a network termination unit, the Model 2703 receives unstructured, synchronous 2.048 Mbps data from a G.703 network and sends it to... | |
| The Patton Model 2715 Network Termination Unit (NTU) terminates both 2.048 Mbps E1 (clear channel) and fractional E1 (n x 64) 4-wire circuits. Housed in our MicroPak enclosure measuring only... | |
| The Patton Model 2977 series of ISDN/analog adapters provides support for up to 60 ports in a single PCI slot, and is the ideal choice for a broad range of... | |
| The Patton Model 2996 Remote Access Server connects V.110, V.92, V.44, V.90, K56Flex, V.34+ and ISDN dial-up users to your network using a fully redundant, high-density package. The 2996 concentrates... | |
| The Patton Model 3010 modem sharing device lets three RS-232 DTEs contend to transmit data to one DCE such as a modem or mux. Supporting asynchronous or synchronous data rates... | |
| The Patton Model 305X Series limited distance multiplexers combine two functions into one handy product. First, each Model 305X Series unit is a time division multiplexer (TDM), multiplexing 4, 6... | |
| The Patton Model 3086 ipRocketLink IAD redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL... | |
| The Patton Model 3086FR IAD combines the latest advances in high speed DSL technology, G.SHDSL, with a potent IP, FR, PPP and ATM core facilitating seamless connection of legacy frame... | |
| The Patton RocketLink™ Model 3200 simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure enables service providers to offer broadband or data backhaul services to businesses,... | |
| The Patton T1/E1 Digital Cross Connect (DACS) series of products makes cross-connection applications simple and affordable, and most importantly, by offering models with 4, 8, and 16 T1/E1 ports, a... | |
| The Smart-DTA enables integration of ISDN network users into a local VoIP phone service, or extends an ISDN line of a PBX to a remote site over IP. It offers... | |
| The SmartNode 4400 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center... | |
| The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to... | |
| The SmartNode 4630 series are the multi-port ISDN BRI models of the proven market-leading SmartNode VoIP product family. The available 3 and 5 BRI/So port configurations fit the requirements of... | |
| The SmartNode 4650 series is the CPE of choice for business broadband access providers that want to generate new revenue and acquire new customers through voice-over-IP. Part of the proven... | |
| The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center... | |
| The SmartNode 4960 is the ideal CPE for ISDN PRI business trunking or corporate VoIP access. Part of the proven market-leading SmartNode VoIP product family, the 4960 Series features models... | |
| The SmartNode™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine... | |
| There are many applications for long distance LAN extension that do not require ultra-high rates. The Model 2155 is perfect for just those applications. You can connect these modems up... | |
| Today's customers require low-cost network solutions that deliver high speed connections to the Internet and Corporate Intranets while supporting videoconferencing and many other wide-area services. The NetLink Model 2701 E1/Fractional... | |
| Today's customers require low-cost network solutions that deliver high speed connections to the Internet and Corporate Intranets while supporting videoconferencing and many other wide-area services. The NetLink Model 2707 E1... | |
| Ultimate On-The-Go PerformanceThe BODi rS mobile VPN bonding router automatically shares Internet traffic across wired, wireless & satellite links. This increases connection stability, reliability and makes maximum use of all... | |
| When you have a remote location that needs connection to your LAN, think about the Patton model 2156 LAN extender. With a simple set of plug-and-play extenders, you can make... | |
| Features & Benefits Full Duplex Operation over Coax or a Single Twisted Pair Data Rates to 19,200 bps Range over 5 Miles (8 Km) Easy to Install, No Strapping Required... | |
| Multi-rate iDSL Select full-duplex symmetric data rates from 32 to 144 kbps. Multiple Fixed Interfaces Flexible interface options to choose from including V.35, X.21, Ethernet, and co-directional 64 Flexible Management... | |
| Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG at... | |
| Range to 17 Miles Data Rates to 19.2 kbps Carrier Sense Handshaking No AC Power or Batteries Needed Externally Accessible DCE/DTE Switch (Model 1005) FCC Approved-Part 15 Class A 600... | |
| Support async, point-to-point, RS-232, communication over two twisted pairs Designed to plug into DB-9 and DB-15 interfaces (respectfully) Compatable with the Patton Model 1000 |