G.L. Huyett Datasheets for Grease Fittings
Grease fittings are used to lubricate assemblies and parts. By applying pressure to a ball valve in the fitting, grease flows into the lubricating chamber but cannot flow out.
Grease Fittings: Learn more
Product Name | Notes |
---|---|
Button head fittings are popular in rugged applications such as on conveyors, mining equipment and agricultural equipment. The flat head design minimizes damage from flying debris. | |
Flush fittings are used in the presence of moving parts such as in revolving bearings or line shafting pulleys. Because the fittings do not project outward, they are not easily... | |
G.L. Huyett offers it’s own complete private line of grease fitting and accessories at the lowest distributor price! We are a Master Distributor for Alemite and Lincoln brands. We offer... | |
Grease fitting caps can serve several purposes. Caps prevent contamination by covering the greasing nipple entirely. The most common use for caps is to plan maintenance and distinguish which fittings... | |
Grease gun bulk loader couplers for light, medium, and heavy weight lubricants are constructed of two-pieces (cap connects to fitting by chain). Loader couplers are used in conjunction with loader... | |
Grease gun bulk loader fittings for light to medium, and heavy weight lubricants. These bulk loader fittings fit grease guns with a 1/8"-27 NPTF port in the head. Installation is... | |
Hydraulic Shut-offs are often used on sealed bearings in water pumps and anti-friction application. These fittings shut-off at specified pressures which prevents over lubrication and a blow-out of the bearing... | |
Leakproof fittings use a rubber seal rather than a ball check for light oils and hydraulic fluids. It is important to keep input passages free from contamination. In critical applications... | |
Oil cans are a common sight in garages and homes and are popular for use in general maintenance applications such as for bicycle chains and door hinges. They also serve... | |
Pin-type fittings are designed to provide a high strength locking action that yields a high-pressure leakproof seal. Finish will either be zinc yellow or zinc clear. | |
Safety vents have a milled slot in the shank to relieve pressure during operation. While inexpensive and simple in design, the part can excrete excess grease to the work area,... | |
The unusual greasing head on a ball type fitting is no longer covered by DIN 3402, but is still available from G.L. Huyett. Unlike the standard DIN 71412 greasing head,... | |
While leak proof fittings control the grease that flows out of a fitting; Flow Stop™ fittings control the input. Using a valve with a pressure-rated spring, the fitting opens and... |