TroxellUSA Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
Product Name | Notes |
---|---|
12 Inch Metal Lathe cutting snips | |
4" Counter Top Scraper - Scrapes surfaces efficiently! PROFESSIONAL GRADE | |
5" x 2" Professional Margin Trowel made of string steel with the patented finger-tip grip design. | |
6" Mini Trowel with 33 Notch - Perfect for swimming pools inlays, steps and baseboards with the rubberized grip handle and stainless steel blade. | |
6" Mini Trowel with 55 Notch - Perfect for swimming pools inlays, steps and baseboards with the rubberized grip handle and stainless steel blade. | |
6" x 2" Professional Margin Trowel made of string steel with the patented finger-tip grip design. | |
8" x 2" Professional Margin Trowel made of spring steel with the patented finger-tip grip design. | |
Dense Gum Bottom Spreads Epoxy Easily, Rubber Grip Handle Prevents Slipping or Twisting! | |
Economy trowels from TroxellUSA are perfect for home use and disposable applications such as glue or epoxy. You can clean them up and use them again, or simply toss them... | |
For hard to reach places! Offset handle allows grout under counter kickboards. | |
Heavy Duty Scraper - Solid Steel Design Scraper weighs 22lbs. making tile removal easy. PROFESSIONAL GRADE | |
Our telescoping scraper has a razor sharp blade for removal of debris and materials on concrete floors! Excellent for floor adhesive removal. PROFESSIONAL GRADE | |
PROFESSIONAL GRADE QUALITY, GORILLA GRIP HANDLE PREVENTS SLIPPING | |
PROFESSIONAL GRADE QUALITY, RUBBER GRIP HANDLE PREVENTS SLIPPING | |
Professional Grade Troxell 8" carbide tipped nipper features the popular offset "side-bitter" 5/8" carbide tipped jaws. Plastic coated handles have "stop pads" and conveinient coil spring reopening action. | |
Professional Stainless Steel Trowel - 11 Notch - Rubberized comfort handles & stainless steel blade. Eliminates hand fatigue. | |
Professional Stainless Steel Trowel - 33 Notch - Rubberized comfort handles & stainless steel blade. Eliminates hand fatigue. | |
Pure gum bottom leaves tile clean and joints full. GORILLA GRIP comfort handle prevents slipping or twisting. Superflex plastic back prevents marring tiles. | |
Quick fixes without the big tools. Score and break small soft bodied tiles. | |
Remove grout from in between tiles with the Grout Blaster. The steel tungsten triangular tip has 6 usable edges for a longer life than any other grout remover. | |
Replacement blade for the 20-100 4" Counter Scraper. Retrieve blades from a safe and convenient E-Z slide dispenser - 10 pack | |
Super flex plasic back! Durable open cell sponge bottom leaves a clean surface at an economic price! | |
The Fastest Grout Cleanup | |
The Fein Grout Removal Tool - The ultimate in grout removal. | |
The pool trowel series is designed for pool plasterers, working with a variety of the latest pool plaster compounds. The unique shape plus comfortable handle allows for the quick final... | |
The pool trowel series is designed for pool plasterers, working with a variety of the latest pool plaster compounds. The unique shape plus comfortable wood handle allows for the quick... | |
This floor scraper is light in weight due to it's hollow metal construction, yet is still strong for heavy duty scraping. The flexible metal blade allows you to get under... | |
This is TroxellUSA's premium top of the line trowel made of flexible #304 bright stainless steel that will never rust. Last 3 times longer than any other mild steel trowel. | |
Troxell 14" Lathe Snips | |
TroxellUSA 13" Aluminum Hawk with Wood Handle | |
Use for Hard to reach places. Easily butter individual tiles with just the right amount of thinset or mastic. |