Nordson EFD Datasheets for Precision Dispensing Needle Valves

Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts on a piston, which shifts the spool or needle into the open position.
Precision Dispensing Needle Valves: Learn more

Product Name Notes
The xQR41 Series MicroDot™ needle valve features QR (Quick Release) technology, a 60% smaller form factor, and modular design for new levels of customization in precision fluid dispensing. Ideal for...
Nordson EFD’s Relius™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our...
The 741MD Series MicroDot™ needle valve dispenses very precise micro-deposits down to fractions of a microliter. Pneumatically operated and adjustable, it delivers superior fluid dispensing control. Ideal for automated assembly...
The 741V Series needle valve design applies low viscosity assembly fluids with accurate, extremely close repeat deposit control. During operation, controlled pulsed air acts on the piston to withdraw the...