Beswick Engineering Co., Inc. Datasheets for Compressed Air Filters

Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply.
Compressed Air Filters: Learn more

Product Name Notes
5/16" hex head breather with a sintered filter element (opposite to M5 external thread). The breather is used to keep foreign material from entering a fluid circuit. 5, 20, 40...
Description: The filter element is contained within a M3 X 0.5 male to M3 X 0.5 female threaded fitting so that components may be stacked for maximum efficiency and compactness.
Description: A 20 micron sintered filter element is contained within an M3 male threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a...
Description: Adjustable position elbow with 10-32 or M5 thread, 5/16″ hex head stud, and built-in barb. A porous sintered filter or wire mesh screen is pressed into the external threaded...
Description: Low profile, adjustable position elbow with 10-32 or M5 thread and built-in barb. A porous sintered filter or wire mesh screen is pressed into the external threaded end of...
Description: The filter element is contained within a 10-32 male threaded barb fitting. 5, 20, and 40 micron sintered filter elements available Max Pressure Rating: 100 psig, when used with...
Description: The muffler can be used for reducing exhaust and inlet noise or for filtering in pneumatic circuits. 5 and 40 micron sintered elements are available. Max Pressure Rating: 300...
Description: The filter element is contained within a 10-32 external to 10-32 internal threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is...
The filter element is contained within a 10-32 external to 10-32 internal threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is pressed into...