Nordson EFD Datasheets for Dispensing Valve Systems

Dispensing valve systems are designed to provide precise fluid dispensing depending on applications. The dispensed output can be a bead, dot, flat spray, round spray, or fill (potting). The type of dispensing pattern from dispensing valve systems is determined by valve design and is dependent on dispensed fluid properties. 
Dispensing Valve Systems: Learn more

Product Name Notes
Intended for low pressure and high pressure meter mix applications, the inexpensive Series 550 LP and 560 HP manual valves are ideal for dispensing beads or RTM casting. The valves’
Nordson EFD’s PICO® Pµlse™ exchangeable, modular jet valve technology dispenses with industry-leading accuracy and speed to apply very precise, repeatable micro-deposits at 500Hz continuous and bursts up to 1500Hz. The...
Nordson EFD's 736HPA-NV Series high pressure valve applies uniform amounts of thick materials like greases and silicones at pressures up to 2500 psi (172 bar). The stainless steel high pressure...
Nordson EFD's 754V aseptic dispense valve features a smooth fluid flow path that is free of any entrapment areas. FDA-compliant wetted parts make the valve suitable for CIP (Clean-In-Place) and...
The 725HF Series high flow piston valve fills small bottles, foil packs, and other packaging with absolute accuracy at up to 450 ml per second. Ideal for adhesives, cosmetics, creams,...
The 745NC Square Wave™ high-speed, non-contact dispense valve applies controlled amounts of liquid flux on cell bus bars and solder-coated ribbon used in the photovoltaic (PV) and other industries. Used...
The 752V Series diaphragm valve delivers fine flow control when dispensing solvents, cyanoacrylates, anaerobics, fluxes, UV-cure adhesives, and other low- to medium-viscosity fluids. The open/close stroke is adjustable from 0.13...
The 781S Series general purpose spray valve provides exceptional control for reliable, consistent coatings of low- to medium-viscosity fluids using Low Volume Low Pressure (LVLP) technology. It offers adjustable fluid...
The 784S-SS aseptic microspray valve, with FDA-compliant wetted parts, features a fluid flow path free of entrapment areas, ideal for sterile applications. Using Low Volume Low Pressure (LVLP) technology, the...
The 787MS-SS MicroSpray™ valve’s innovative design incorporates a small gauge disposable dispensing tip to apply a precise, uniform spray pattern more than 30% smaller than standard spray valves. Using Low...
The 794 Series auger valve makes precise, repeatable deposits without damage to the metal alloy particles in fluids such as solder paste and silver epoxies. Using screw feed principles combined...
The Series 400 is a reliable and durable pneumatic autovalve built with PTFE seals that reduce maintenance in the shut-off area. The retraction of the shafts allows for higher flow...
The Series 450 autovalve features shut-off pistons, which provide precise control of dot or shot volume. Adjust its seals without disassembly of the valve body for added convenience The autovalve's...
The Series 600 valve is designed to take full advantage of our Series 162A disposable mixers’ high flow mixing capacity. A and B components are separately ported through the high...
The xQR41 Series MicroDot™ needle valve features QR (Quick Release) technology, a 60% smaller form factor, and modular design for new levels of customization in precision fluid dispensing. Ideal for...
Designed for thicker medium-viscosity to highly viscous materials, the pneumatically actuated P-Dot CT jet valve provides very precise, repeatable jetting in the form of dots, beads, and lines. With extremely...
Dispense low- to medium-viscosity fluids in extremely accurate, repeatable beads and lines with the high-performance P-Jet CT jet valve. Micro-deposits as small as 3 nL can be applied at up...
Nordson EFD’s Relius™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our...
PICO® Pµlse™ exchangeable, modular technology allows for a high level of customization with a wide array of individually maintained, serviceable parts. The non-contact jet valve system offers unparalleled speed and...
The 702 Series mini-diaphragm valve provides drip-free coating and consistent shot-to-shot bonding in optical media and other applications requiring smaller and lighter weight dispense valves. Nordson EFD’s mini-diaphragm valves feature...
The 725D Series piston valve delivers consistent, precise deposits of viscous fluids. Its unique diaphragm isolates wetted components from the actuator, providing superior wear resistance. Ideal for use with a...
The 741MD Series MicroDot™ needle valve dispenses very precise micro-deposits down to fractions of a microliter. Pneumatically operated and adjustable, it delivers superior fluid dispensing control. Ideal for automated assembly...
The 741V Series needle valve design applies low viscosity assembly fluids with accurate, extremely close repeat deposit control. During operation, controlled pulsed air acts on the piston to withdraw the...
The 752HF Series high flow diaphragm valve provides precise, drip-free dispensing of UV-cure resins and similar fluids used in the media manufacturing of DVDs, Blu-Ray DVDs, and CDs. Designed for...
The 782RA Series radial spray valve’s unique design allows it to apply a precise, uniform 360° coating of lubricants, primers, and other low- to medium-viscosity fluids inside cylinders. Using Low...