G.L. Huyett Datasheets for Shaft Collars
Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers.
Shaft Collars: Learn more
| Product Name | Notes |
|---|---|
| Single split collars use friction to provide grip on bars and shafts. This method is generally considered to be more sturdy than the set screw design of solid collars. Single... | |
| Standard-style (solid) shaft collars use a hardened set screw to penetrate the shaft so as to achieve grip. This penetration yields light-duty benefits for applications like thrust collars, arbor spacers,... | |
| Used like a single split collar, the two-piece design makes these easier to use on applications where access is limited. The opposing screws minimize vibration and increase variations of installation. |