Anderson Power Products Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Flexible Conduit Clamp & Hardware Pak for PP15 to PP45 Includes cable clamp, 2 screws, and need amount of retaining pins for each configuration
For mating with wire contacts only. Suitable for vertical applications up to 25A per pole, tin plating enhances solderability.
NULL
SB®175 3 Pole Housings & Hardware; Hardware Kit (no contacts included)
Suitable for right angle applications up to 25A per pole. Tin plating enhances solderability. Cannot be mixed with 45A PCB contacts. For mating with wire contacts only.
The 6 Pole Mini SPEC Pak® waterproof connectors come in configurations of wire to wire or wire to panel mount offerings with up to a maximum of 50A of power...
Suitable for right angle or vertical applications up to 45A per pole. Tin plating enhances solderability. Right angle contacts cannot be mixed with 25A PCB contacts. For mating with wire...
Anderson Power Products® Power Drawer® series connectors gives our customers more selections than ever to meet their power connector needs. these cost effective, mixed power and signal drawer connectors are...
APP® SPEC Pak® Mini 3 position connector is a small, IP68 sealed interconnect solution that provides up to 3 contacts and is UL rated to carry up to 22 amps...
Block locks secure mated Powerpole® 15-45 series housings together. For use in high vibration or shock applications where connectors are unmated infrequently.
Crimp barrel O.D. are compliant with DIN standard tooling. Will also fi t into SBX®350 housings. Not recommended for cross mating with above typical contacts for SBE® & SBX®
For mating with wire contacts only. Suitable for vertical applications up to 25A per pole, tin plating enhances solderability.
Like the other Multipole connectors, the SB®120 offerscolor-coded mechanically keyed housings. Keys can beused to identify and separate different circuits, or preventusers from accidentally cross mating different voltages.Wires sizes from...
Order the number of retaining pins for each receptacle shown in the Snap-in Receptacle Shell ordering information. Pins are also required for the plug side when the Cable Clamp &
Powerpole® connectors provide cost-effective reliability, design flexibility and safety for your products' manufacture, installation and maintenance. The housings are modular. They provide 600 Volts continuous, AC or DC operation. Wire...
Powerpole® pin & socket series connector, designed as ground terminal are for make-first/break-las t connections. The dovetail feature allows you to interlock multiple housings into vertical and horizontal configurations, providing...
PP120 series Powerpole® housings are designed to accommodate up to 1/0 (50 mm²) wires and handle high currents up to 240 amps. Reducing bushings allow PP120 to accept down to...
PP120 Silver Plated Wire Contacts Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles. New contacts for #1 to 1/0 AWG (35 to 50 mm²)...
PP120 Silver Plated Wire Contacts Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles. New contacts for #1 to 1/0 AWG (35 to 50 mm²)...
PP15-45 series are the smallest Powerpole® housings. They can be used for wire-to-wire or wire-to-board applications. Wire sizesfrom #20 AWG (0.75 mm²) to #10 (6 mm²) offer power capabilitiesup to...
PP180 are the largest of the Powerpole® series housings. They are designed to accommodate up to 3/0 (70 mm²) wires and handle high currents up to 350 amps. Busbar contacts...
PP180 are the largest of the Powerpole® series housings.They are designed to accommodate up to 3/0 (70 mm¦)wires and handle high currents up to 350 amps. busbar contacts are also...
PP75 series Powerpole® housings can be used for wire-to-wire,wire-to -board, and wire-to-busbar applications. Wire sizesfrom #16 AWG (1.3 mm²) to #6 (13.3 mm²) offer power capabilities up to 120 amps...
Retaining pins are used to keep stacked Powerpole® 180 and Powerpole® 120 series housings from separating. Retaining pins are inserted in the circular opening between two housings stacked side by...
Retaining pins are used to keep stacked Powerpole® 75 and 180 series housings from separating. Retaining pins are inserted in the circular opening between two housings stacked side by side.
Retaining pins are used to keep stacked Powerpole® 75 series housings from separating. Retaining pins are inserted in the circular opening between two housings stacked side by side. Dimension B...
SB®175 Sized Connector for 2/0 or 70mm² Wire, SB® 2/0 Housings Genderless design mates with itself. Can be cross mated with gray SB®175 housing, but amperage capability is limited to...
SBS®X-75A Sealed Waterproof Connector Series comes with two power contacts rated up to 135A, along with up to 4 auxiliaries. Connector accepts power wire sizes from 12 to 4 AWG...
Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles. New contacts for 2/0 to 3/0 AWG (70 to 85 mm²) offer extended capability in the...
Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles. New contacts for #1 to 1/0 AWG (35 to 50 mm²) offer extended capability in the...
Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles. New contacts for 2/0 to 3/0 AWG (70 to 85 mm²) offer extended capability in the...
Silver plated contacts offer the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires.
Suitable for right angle applications up to 25A per pole. Tin plating enhances solderability. Cannot be mixed with 45A PCB contacts. For mating with wire contacts only.
The largest Powerpole® housing can be used with wire contacts for up to 3/0 AWG [85mm²] or busbar contacts. PP180 are the largest of the Powerpole® series housings. They are...
The Multi Axial Rotational Connector “MARC” features 8 Powerpole® contacts integrated into a blindmate housing. The connector is designed to blindmate from 2 rotating axis or straight on. The two...
The patented SBS® connector family is designed toprovide high power in a compact ergonomic housing with protection against accidental contact with live circuits.This is of particular importance in applications where...
The SB® Smart is designed for applications where storage batteries intelligently interact with the system. Two primary power positions (up to 230 amps each) are combined with sixteen auxiliary power/...
The SB®350 is the largest connector in the series withpower capabilities up to 450 amps with 4/0 AWG wireand 500 amps with a 350 mcm wire. Wires ranging from#1/0 (53.5...
The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. PP120 series Powerpole® housings are designed to accommodate up...
The SPEC Pak® Mid Power is rugged and environmentally sealed (IP68). It leverages APP’s core Powerpole® flat wiping contact technology, offering power handling capabilities up to 80 amps at 600...
Use two silver plated contacts per housing for the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wire size
Wires sizes from #10 (5.3 mm¦) to 1/0 (50 mm¦) fi t in the second to largest connector in the SB® series. The3 pole SB®175 adds an additional position for...

Next >>