Anderson Power Products Datasheets for Wire to Board Connectors
Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires.
Wire to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| >ul> Prevents polarity being reversed when a SB®50 is mated to vertical mini Powerclaw contacts. | |
| For mating with wire contacts only. Suitable for vertical applications up to 25A per pole, tin plating enhances solderability. | |
| NULL | |
| Right angle contacts are suitable for power or ground. Use to mate with 45A ground wire contacts. Tin plated contacts are rated up to 1,500 mating cycles. C an be... | |
| Suitable for right angle applications up to 25A per pole. Tin plating enhances solderability. Cannot be mixed with 45A PCB contacts. For mating with wire contacts only. | |
| Suitable for right angle or vertical applications up to 45A per pole. Tin plating enhances solderability. Right angle contacts cannot be mixed with 25A PCB contacts. For mating with wire... | |
| Suitable for right angle or vertical applications up to 45A per pole. Tin plating enhances solderability. Right angle contacts cannot be mixed with 25A PCB contacts. For mating with wire... | |
| Anderson Power Products® Power Drawer® series connectors gives our customers more selections than ever to meet their power connector needs. these cost effective, mixed power and signal drawer connectors are... | |
| Anderson Power Products® Power Drawer® series connectors gives our customers more selections than ever to meet their power connector needs. These cost effective, mixed power and signal drawer connectors are... | |
| Chemical resistant housings feature 2 positions all finger proof. Genderless design mates with itself. Mechanical keys are color coded. The patented SBS® connector family is designed to provide high power... | |
| First Mate, Last Break ground contact provides the safety of an earthing path before engagement of the power contacts. The connectors are rated for current interruption for both electronic (capacitive)... | |
| For mating with wire contacts only. Suitable for vertical applications up to 25A per pole, tin plating enhances solderability. | |
| Mini-Style Applicator for crimping Saf-D-Grid® 2003G1 Reeled Receptacle Contacts. Available directly from Anderson Power Products®. | |
| Polycarbonate housings feature 4 auxiliary and 2 primary positions all finger proof. Genderless design mates with itself, or the PCB connector. Mechanical keys are color coded. The patented SBS® connector... | |
| Polycarbonate housings feature three finger proof positions. The center position can be used for pre-mate power or ground. Genderless design mates with itself, or the PCB connector. Mechanical keys are... | |
| PP15-45 series are the smallest Powerpole® housings. They can be used for wire-to-wire or wire-to-board applications. Wire sizesfrom #20 AWG (0.75 mm²) to #10 (6 mm²) offer power capabilitiesup to... | |
| PP75 series Powerpole® housings can be used for wire-to-wire,wire-to -board, and wire-to-busbar applications. Wire sizesfrom #16 AWG (1.3 mm²) to #6 (13.3 mm²) offer power capabilities up to 120 amps... | |
| Suitable for right angle applications up to 25A per pole. Tin plating enhances solderability. Cannot be mixed with 45A PCB contacts. For mating with wire contacts only. | |
| The patented SBS® connector family is designed toprovide high power in a compact ergonomic housing with protection against accidental contact with live circuits.This is of particular importance in applications where... | |
| The PowerMod® connector family offers minimum size and high power. The high performance contacts and insulator are rated for 30 amps continuous. Applications requiring lower operating temperatures can be de-rated... |