OKW Enclosures, Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Smart-Terminal Sophisticated aluminum profile enclosures for central control units Our new SMART-TERMINAL aluminum profile enclosures feature a highly quality matt anodized finish. These robust, elegant and highly attractive cases offer... | |
| Advanced IP 66 plastic enclosures The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged... | |
| Attractive low profile plastic enclosures These highly attractive tablet style enclosures are especially suitable for living and working environments – ideal for communication and network equipment. modern, flat enclosure design... | |
| Beautiful, highly polished and ergonomic handheld enclosures OKW presents the STYLE-CASE which has a high gloss surface finish, thus creating another design highlight for modern handheld control units. These elegant... | |
| Body contoured electronic enclosures The unique convex design of these plastic enclosures makes it possible for the user to wear the unit comfortably – whether on their arm, chest or... | |
| Compact handheld enclosures The attractive pocket-sized DATEC-POCKET-BOX plastic enclosures offer a remarkable amount of technology in a minimum of space, as well as sturdy construction. thin profile for comfortable holding... | |
| Compact handheld plastic enclosures The new DATEC-COMPACT series of handheld enclosures has a compact and robust design, ideally suited for mobile devices. robust, high-quality material ASA+PC-FR for outdoor use high... | |
| Contoured handheld enclosures – great to hold The idea of giving greater expression to ergonomic requirements was the starting point in the development of our SMART-CASE plastic enclosures. ergonomic design... | |
| Designer table-top plastic enclosures With its robust construction and attractive design the EVOTEC enclosures range is ideal for tough working environments. Different operating faces offer enormous scope for your design. | |
| Dual face sloping front plastic enclosures Our innovative UNITEC enclosures provide users with two operating panels at different inclinations, for face to face applications. generously dimensioned dialog areas inclined by... | |
| Enclosures with integrated plug Our PLUG CASES provide an extremely functional solution for your electronics: robust and impact resistant. plastic enclosures in flame-resistant material (UL 94 V-0) country-specific versions “Germany” | |
| Ergonomic plastic enclosures for single-handed operation Specific measuring, controlling and signaling tasks, as well as the recording of data using opto-electronic components, can be carried out with SENSO-CASE easily, quickly... | |
| Ergonomic sloping front plastic enclosures Modern, flat styling characterizes the COMTEC family of plastic enclosures. Rounded surfaces give the users a soft feeling and emphasize the ease of use. ergonomic... | |
| Fast assembly IP 65 plastic enclosures These practical enclosures feature a rational snap-together assembly technique for faster installation of the electronics/electric al components. modern low cost wall mount enclosures snap-on... | |
| Handheld enclosures for control systems in production and for outdoors These tough, attractive and highly functional plastic enclosures are specifically designed for heavy duty handheld electronics equipment. impact resistant material... | |
| Handheld enclosures for large graphics displays These ergonomic plastic enclosures have a large head section for installing bigger display modules with graphics capability. installation of standard size LCDs and graphics... | |
| Handheld enclosures modeled for the hand Inspired by the touch sensation, the design of the BLOB family of plastic enclosures is entirely focused on the needs of the user. high... | |
| Harmonious blend of materials The new SYNERGY combines the advantages of plastic and aluminum in one single enclosure concept: a modern range of enclosures in 4 basic geometrical shapes – | |
| Large instrument enclosures MEDITEC plastic enclosures are characterized by a modern, stylish and functional design which is ideal for housing contemporary high-quality electronics equipment. stylish and functional design versatile design... | |
| Large instrument enclosures Our EURO CASE is smart, tough and very easy to assemble. The case shells, side and snap-in panels all have a strong clip together mechanism which does... | |
| Modular DIN rail enclosures and open PCB holders Extensive range of DIN rail cases for mounting to standard DIN EN 60715 rails, or for panel mounting. Also, open DIN rail... | |
| Modular plastic enclosures for data collection equipment DATEC-TERMINAL is a tough and attractive housing system uniquely designed to meet the requirements of desktop and wall mounted data collection equipment. ergonomic... | |
| Multi-purpose plastic enclosures Our FLAT-PACK CASES offer simple and low-priced enclosures for your electronics. large range of sizes and versions for table-top and wall mounting robust construction with tongue & | |
| Multifunction electronic enclosures Highly innovative modular plastic enclosures system which can be configured to meet all the requirements of today’s man-machine interfaces. aesthetic and ergonomic design uniquely, the operator can... | |
| Plastic enclosures for encapsulating electronics Comprehensive range of boxes for potting electronic assemblies. With special cost advantages for series type production. potted assemblies are protected from shock as well as... | |
| Plastic enclosures with integrated handle CARRYTEC plastic enclosures are unique in offering a functional handle for many different tasks and situations, indoors and outdoors. integrated handle with soft insert for... | |
| Robust IP 65 handheld enclosures These high performance plastic enclosures have been tailor made to meet the needs of mobile data collection devices used indoor or outdoor. ergonomic profile for... | |
| Robust wall mount enclosures for control systems These modern dual section wall mount enclosures have all the features you need; including terminal compartments for easy component mounting and wiring. tough... | |
| Small enclosure with flair – comfortable to wear on the body OKW’s BODY-CASE is the new fully "wearable" standard plastic enclosure. The design is perfect for so-called "wearable technologies": on... | |
| Tactile remote control enclosures – perfect design for ‘personal’ electronics MINITEC plastic enclosures convince the user with their mini-dimensions and maximum-benefits. Choose between the technical “MINITEC EDGE” design, or the... | |
| The optimum connection CONNECT plastic enclosures are ideal for wired applications. two enclosure shells, convex and flattened with a recessed panel the two shells snap into each other, no screws... | |
| Tough industrial plastic enclosures As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with... | |
| Uniquely styled electronic enclosures The ART-CASE plastic enclosures series sets new standards for design and function with four uniquely contoured shapes: “round”, “square”, “oval” and “edge” attractive eye-catching design for... | |
| Universal instrument enclosures Our comprehensive SHELL-TYPE CASE range of plastic enclosures is available in different sizes, heights and types. Simply choose the case that meets your individual requirements! fifty one... | |
| Universal IP 66 plastic enclosures Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of... | |
| Universal plastic enclosures Our TOPTEC enclosures allow pre-assembled PCBs with protruding connectors and interfaces to be mounted directly into the case. It is no longer necessary to wire in the... | |
| Versatile panel mount DIN boxes Our TYPE A DIN-MODULAR plastic enclosures are designed according to DIN IEC 61554*, and feature snap-together assembly for faster installation, unlike conventional DIN boxes which... | |
| Versatile standard DIN rail enclosures Our RAILTEC B series of plastic enclosures provides fast and simple mounting on to standard DIN EN 60715 TH35 rails. six sizes (2 to 12... | |
| Wall mount enclosures for control units NET-BOX plastic enclosures have a slim design and stylish curved top section, this makes these modern and elegant housings perfect for wall mounted control... | |
| Wide format handheld enclosures SOFT-CASE plastic enclosures convince design engineers, because they correspond with today’s design and technology needs. handy design with soft contours for a pleasant touch sensation unique... | |
| Great variety of plastic enclosures for encapsulating electronic assemblies. made of polyamide 6.6: available in 15 sizes (versions with and without reinforcement in the corners) made of ABS: available in... | |
| PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and... | |
| SLIM-CASE demonstrates what is possible with the design of a modern handheld enclosure, in terms of both appearance and function. The almost frameless design makes it possible to install low... | |
| SMART-CONTROL is our first standard enclosure for easy installation in room corners. In addition, this enclosures range can be used both on an wall and on a desk at an... | |
| SMART-PANEL is specifically designed for today's intelligent building control and monitoring technology. The elegant appearance fits seamlessly into modern residential, commercial and industrial environments. Slim enclosure design in 2 sizes:... | |
| The new EASYTEC range of wall-mounted enclosures has been optimally designed for the integration of smart sensors for the IIoT (Industrial Internet of Things) and the IoT. modern enclosure design... |