OKW Enclosures, Inc. Low Profile Plastic Enclosures DIATEC

Description
Attractive low profile plastic enclosures These highly attractive tablet style enclosures are especially suitable for living and working environments – ideal for communication and network equipment. modern, flat enclosure design for wall mounted and desktop electronics central control panel for mounting a keypad, touch screen or display unit recessed area for installation and protection of interfaces, plug-in connections, cable glands etc. easy, invisible wall mounting; knockouts in base for wall fixings four sizes in two colors DIATEC XS: two-piece case, consisting of a top and bottom part, screwed together, integrated battery holder for 2 x AA, pre-shaped flush-mounting box contoured in the bottom part DIATEC S, M, L: four-piece case, consisting of a top and bottom part as well as two covers for concealing the assembly screws; if required, the snap-on covers can be locked to prevent unauthorized access; integrated battery compartment for 2 x AA or 1 x 9 V slot-in panels (accessories) can be used to separate the electronics and terminal areas snap-on side panels allow installation without disassembly of the top panel (S, M, L) hinged lids in solid ABS, and translucent or transparent polycarbonate (accessories S, M, L) internal screw pillars for mounting PCBs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Plastic Enclosures - DIATEC - OKW Enclosures, Inc.
Bridgeville, PA, USA
Low Profile Plastic Enclosures
DIATEC
Low Profile Plastic Enclosures DIATEC
Attractive low profile plastic enclosures These highly attractive tablet style enclosures are especially suitable for living and working environments – ideal for communication and network equipment. modern, flat enclosure design for wall mounted and desktop electronics central control panel for mounting a keypad, touch screen or display unit recessed area for installation and protection of interfaces, plug-in connections, cable glands etc. easy, invisible wall mounting; knockouts in base for wall fixings four sizes in two colors DIATEC XS: two-piece case, consisting of a top and bottom part, screwed together, integrated battery holder for 2 x AA, pre-shaped flush-mounting box contoured in the bottom part DIATEC S, M, L: four-piece case, consisting of a top and bottom part as well as two covers for concealing the assembly screws; if required, the snap-on covers can be locked to prevent unauthorized access; integrated battery compartment for 2 x AA or 1 x 9 V slot-in panels (accessories) can be used to separate the electronics and terminal areas snap-on side panels allow installation without disassembly of the top panel (S, M, L) hinged lids in solid ABS, and translucent or transparent polycarbonate (accessories S, M, L) internal screw pillars for mounting PCBs

Attractive low profile plastic enclosures

These highly attractive tablet style enclosures are especially suitable for living and working environments – ideal for communication and network equipment.

  • modern, flat enclosure design for wall mounted and desktop electronics
  • central control panel for mounting a keypad, touch screen or display unit
  • recessed area for installation and protection of interfaces, plug-in connections, cable glands etc.
  • easy, invisible wall mounting; knockouts in base for wall fixings
  • four sizes in two colors
  • DIATEC XS: two-piece case, consisting of a top and bottom part, screwed together, integrated battery holder for 2 x AA, pre-shaped flush-mounting box contoured in the bottom part
  • DIATEC S, M, L: four-piece case, consisting of a top and bottom part as well as two covers for concealing the assembly screws; if required, the snap-on covers can be locked to prevent unauthorized access; integrated battery compartment for 2 x AA or 1 x 9 V
  • slot-in panels (accessories) can be used to separate the electronics and terminal areas
  • snap-on side panels allow installation without disassembly of the top panel (S, M, L)
  • hinged lids in solid ABS, and translucent or transparent polycarbonate (accessories S, M, L)
  • internal screw pillars for mounting PCBs
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number DIATEC
Product Name Low Profile Plastic Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.91 to 12.99 inch (150 to 330 mm)
Width 6.1 to 7.87 inch (155 to 200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Modern Enclosures For Corner Mounted Electronics - SMART-CONTROL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 1.81 to 2.32 inch (45.97 to 58.93 mm)
View Details
Ergonomic High Gloss Handheld Enclosures - STYLE-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.84 to 6.54 inch (123 to 166 mm)
View Details
Panel Mount Instrument Enclosures -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details
Large Desktop/Portable Instrument Enclosures - MEDITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 11.42 inch (160 to 290 mm)
View Details