OKW Enclosures, Inc. Handheld Enclosures For Large Graphics Displays DATEC-CONTROL

Description
Handheld enclosures for large graphics displays These ergonomic plastic enclosures have a large head section for installing bigger display modules with graphics capability. installation of standard size LCDs and graphics display modules narrow holding area for user comfort high protection class: IP 65 (XS, S) or IP 54 (M, L) when using the sealing kits and display windows (accessories) four sizes each in two colors DATEC-CONTROL XS with/without screw-in battery cradles, 2 x AA / 3 x AA cells; battery lid optionally with latch and/or fixed by screws; station for ergonomically inclined desk case applications DATEC-CONTROL S with/without screw-in battery cradles, 4 x AA / 1 x 9 V cells; battery lid optionally with latch and/or fixed by screws; station for ergonomically inclined desk case applications DATEC-CONTROL M, L with/without plug-in battery packs, up to 5 x AA cells; with mounting for PCMCIA holders; separate desk and wall stations for battery charging and/or data downloading easy transmission of data and charging current, station and contacts as accessories wall suspension element for secure storage of the enclosure (accessory) protectors absorb impacts and protect surfaces, sizes M and L additional with shoulder strap recessed operating area for protecting the membrane keypad internal fastening pillars for PCBs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosures For Large Graphics Displays - DATEC-CONTROL - OKW Enclosures, Inc.
Bridgeville, PA, USA
Handheld Enclosures For Large Graphics Displays
DATEC-CONTROL
Handheld Enclosures For Large Graphics Displays DATEC-CONTROL
Handheld enclosures for large graphics displays These ergonomic plastic enclosures have a large head section for installing bigger display modules with graphics capability. installation of standard size LCDs and graphics display modules narrow holding area for user comfort high protection class: IP 65 (XS, S) or IP 54 (M, L) when using the sealing kits and display windows (accessories) four sizes each in two colors DATEC-CONTROL XS with/without screw-in battery cradles, 2 x AA / 3 x AA cells; battery lid optionally with latch and/or fixed by screws; station for ergonomically inclined desk case applications DATEC-CONTROL S with/without screw-in battery cradles, 4 x AA / 1 x 9 V cells; battery lid optionally with latch and/or fixed by screws; station for ergonomically inclined desk case applications DATEC-CONTROL M, L with/without plug-in battery packs, up to 5 x AA cells; with mounting for PCMCIA holders; separate desk and wall stations for battery charging and/or data downloading easy transmission of data and charging current, station and contacts as accessories wall suspension element for secure storage of the enclosure (accessory) protectors absorb impacts and protect surfaces, sizes M and L additional with shoulder strap recessed operating area for protecting the membrane keypad internal fastening pillars for PCBs

Handheld enclosures for large graphics displays

These ergonomic plastic enclosures have a large head section for installing bigger display modules with graphics capability.

  • installation of standard size LCDs and graphics display modules
  • narrow holding area for user comfort
  • high protection class: IP 65 (XS, S) or IP 54 (M, L) when using the sealing kits and display windows (accessories)
  • four sizes each in two colors
  • DATEC-CONTROL XS
    with/without screw-in battery cradles, 2 x AA / 3 x AA cells; battery lid optionally with latch and/or fixed by screws; station for ergonomically inclined desk case applications
  • DATEC-CONTROL S
    with/without screw-in battery cradles, 4 x AA / 1 x 9 V cells; battery lid optionally with latch and/or fixed by screws; station for ergonomically inclined desk case applications
  • DATEC-CONTROL M, L
    with/without plug-in battery packs, up to 5 x AA cells; with mounting for PCMCIA holders; separate desk and wall stations for battery charging and/or data downloading
  • easy transmission of data and charging current, station and contacts as accessories
  • wall suspension element for secure storage of the enclosure (accessory)
  • protectors absorb impacts and protect surfaces, sizes M and L additional with shoulder strap
  • recessed operating area for protecting the membrane keypad
  • internal fastening pillars for PCBs
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number DATEC-CONTROL
Product Name Handheld Enclosures For Large Graphics Displays
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; T-Shaped
Length 7.87 to 10.47 inch (200 to 266 mm)
Width 2.28 to 3.54 inch (57.91 to 89.92 mm)
Depth 1.56 to 2.36 inch (39.62 to 59.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures With Integrated Handle - CARRYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 8.74 to 13.7 inch (222 to 348 mm)
View Details
Sloping Front Desktop/Wall Plastic Enclosures - DATEC-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 5.12 to 10.39 inch (130 to 264 mm)
View Details
Ergonomic Handheld Enclosures - BLOB - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.49 to 7.87 inch (114 to 200 mm)
View Details
Panel Mount Instrument Enclosures -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details