OKW Enclosures, Inc. Handheld Plastic Enclosures DATEC-COMPACT

Description
Compact handheld plastic enclosures The new DATEC-COMPACT series of handheld enclosures has a compact and robust design, ideally suited for mobile devices. robust, high-quality material ASA+PC-FR for outdoor use high protection class IP 65 with sealing for tough environment or protection class IP 41 without sealing as low-priced enclosures for measuring instruments 3 sizes, 2 colors all-in solution for charging, with integrated contacts with / without battery compartment for 1.5 V AAA or AA batteries; three battery cells guarantee reliable 3V power supply SD cards/USB connectors can be inserted within the sealed compartment (versions with battery compartment) station for easy data and charging current transmission available as accessories screw connection with stainless steel screws and Torx drive further accessories: set of battery clips and gold-plated contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Plastic Enclosures - DATEC-COMPACT - OKW Enclosures, Inc.
Bridgeville, PA, USA
Handheld Plastic Enclosures
DATEC-COMPACT
Handheld Plastic Enclosures DATEC-COMPACT
Compact handheld plastic enclosures The new DATEC-COMPACT series of handheld enclosures has a compact and robust design, ideally suited for mobile devices. robust, high-quality material ASA+PC-FR for outdoor use high protection class IP 65 with sealing for tough environment or protection class IP 41 without sealing as low-priced enclosures for measuring instruments 3 sizes, 2 colors all-in solution for charging, with integrated contacts with / without battery compartment for 1.5 V AAA or AA batteries; three battery cells guarantee reliable 3V power supply SD cards/USB connectors can be inserted within the sealed compartment (versions with battery compartment) station for easy data and charging current transmission available as accessories screw connection with stainless steel screws and Torx drive further accessories: set of battery clips and gold-plated contacts

Compact handheld plastic enclosures

The new DATEC-COMPACT series of handheld enclosures has a compact and robust design, ideally suited for mobile devices.

  • robust, high-quality material ASA+PC-FR for outdoor use
  • high protection class IP 65 with sealing for tough environment
    or protection class IP 41 without sealing as low-priced enclosures for measuring instruments
  • 3 sizes, 2 colors
  • all-in solution for charging, with integrated contacts
  • with / without battery compartment for 1.5 V AAA or AA batteries;
    three battery cells guarantee reliable 3V power supply
  • SD cards/USB connectors can be inserted within the sealed compartment (versions with battery compartment)
  • station for easy data and charging current transmission available as accessories
  • screw connection with stainless steel screws and Torx drive
  • further accessories: set of battery clips and gold-plated contacts
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number DATEC-COMPACT
Product Name Handheld Plastic Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.35 to 8.11 inch (136 to 206 mm)
Width 2.91 to 4.33 inch (73.91 to 110 mm)
Depth 1.26 to 1.85 inch (32 to 46.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Instrument Enclosures -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details
Sloping Front Desktop/Wall Plastic Enclosures - DATEC-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 5.12 to 10.39 inch (130 to 264 mm)
View Details
Desktop Enclosures With Wide Front Panels - MOTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Slanted (optional feature)
Length 6.1 to 9.25 inch (155 to 235 mm)
View Details
Universal Instrument Enclosures - SHELL-TYPE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.77 to 5.43 inch (44.96 to 138 mm)
View Details