OKW Enclosures, Inc. Wide Format Handheld Enclosures SOFT-CASE

Description
Wide format handheld enclosures SOFT-CASE plastic enclosures convince design engineers, because they correspond with today’s design and technology needs. handy design with soft contours for a pleasant touch sensation unique “wide format” offers a generous interface area as well as sufficient room for larger displays, while also ensuring user comfort raised connector mounting panel on the wide edge to accommodate more connections universal use for handheld, desktop and wall mount applications four sizes optional intermediate rings provide more installation height. Different versions: ABS rings in case color or chromated, soft TPE ring with soft TPE ring protection class IP 54 possible (enclosure versions without battery compartment in ABS or PMMA) two materials: ABS (UL 94 HB) or PMMA infra-red light-permeable (UL 94 HB) without/with battery compartment for 2 x AAA, 2 x AA, 4 x AA or 1 x 9 V; clip-on battery compartment lid can be screw fixed recessed operating area for protecting the membrane keypad or decorative foil/label combi-clip serves as a belt clip and/or wall suspension element (accessory) tilt foot bar for ergonomic canting on a desk internal fastening pillars for PCBs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Format Handheld Enclosures - SOFT-CASE - OKW Enclosures, Inc.
Bridgeville, PA, USA
Wide Format Handheld Enclosures
SOFT-CASE
Wide Format Handheld Enclosures SOFT-CASE
Wide format handheld enclosures SOFT-CASE plastic enclosures convince design engineers, because they correspond with today’s design and technology needs. handy design with soft contours for a pleasant touch sensation unique “wide format” offers a generous interface area as well as sufficient room for larger displays, while also ensuring user comfort raised connector mounting panel on the wide edge to accommodate more connections universal use for handheld, desktop and wall mount applications four sizes optional intermediate rings provide more installation height. Different versions: ABS rings in case color or chromated, soft TPE ring with soft TPE ring protection class IP 54 possible (enclosure versions without battery compartment in ABS or PMMA) two materials: ABS (UL 94 HB) or PMMA infra-red light-permeable (UL 94 HB) without/with battery compartment for 2 x AAA, 2 x AA, 4 x AA or 1 x 9 V; clip-on battery compartment lid can be screw fixed recessed operating area for protecting the membrane keypad or decorative foil/label combi-clip serves as a belt clip and/or wall suspension element (accessory) tilt foot bar for ergonomic canting on a desk internal fastening pillars for PCBs

Wide format handheld enclosures

SOFT-CASE plastic enclosures convince design engineers, because they correspond with today’s design and technology needs.

  • handy design with soft contours for a pleasant touch sensation
  • unique “wide format” offers a generous interface area as well as sufficient room for larger displays, while also ensuring user comfort
  • raised connector mounting panel on the wide edge to accommodate more connections
  • universal use for handheld, desktop and wall mount applications
  • four sizes
  • optional intermediate rings provide more installation height. Different versions: ABS rings in case color or chromated, soft TPE ring
  • with soft TPE ring protection class IP 54 possible (enclosure versions without battery compartment in ABS or PMMA)
  • two materials: ABS (UL 94 HB) or PMMA infra-red light-permeable (UL 94 HB)
  • without/with battery compartment for 2 x AAA, 2 x AA, 4 x AA or 1 x 9 V;
  • clip-on battery compartment lid can be screw fixed
  • recessed operating area for protecting the membrane keypad or decorative foil/label
  • combi-clip serves as a belt clip and/or wall suspension element (accessory)
  • tilt foot bar for ergonomic canting on a desk
  • internal fastening pillars for PCBs
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SOFT-CASE
Product Name Wide Format Handheld Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.02 to 5.91 inch (102 to 150 mm)
Width 2.56 to 3.62 inch (65.02 to 91.95 mm)
Depth 0.7500 to 1.1 inch (19.05 to 27.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sloping Front Plastic Enclosures - COMTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 4.72 to 11.42 inch (120 to 290 mm)
View Details
Extruded Aluminum Enclosures - SMART-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Slanted (optional feature)
Length 6.3 to 9.45 inch (160 to 240 mm)
View Details
Plastic Enclosures With Integrated Handle - CARRYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 8.74 to 13.7 inch (222 to 348 mm)
View Details
Square Sloping Front Desk/Wall Enclosures - PROTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Slanted; Square
Length 2.99 to 4.25 inch (75.95 to 108 mm)
View Details