OKW Enclosures, Inc. Enclosures For Wearable Electronics BODY-CASE

Description
Small enclosure with flair – comfortable to wear on the body OKW’s BODY-CASE is the new fully "wearable" standard plastic enclosure. The design is perfect for so-called "wearable technologies": on your arm, around your neck, clipped to a shirt or trouser pocket, or carried loose in an article of clothing. special plastic enclosures for components and sensors that are worn on the body or close to the body, available in two sizes fulfils its function in the simplest way, without restricting the user in his or her activities and without being conspicuous modern appearance with highly polished surfaces and a matt TPV sealing ring easy differentiation through the use of individual, exclusive watch straps (18 mm wide) easy operation with the help of pushbuttons or touchscreens, at the press of a button and with the help of voice commands or gestures wireless networking high protection class IP 65 moulded in ASA plastic with a high UV protection internal power supply with round or button cells which are mounted directly on the PCB – alternatively, the use of a rechargeable battery with receiving charging coils for charging the device inductively top part with / without recessed surface for the protection of a decor foil or membrane keyboard enclosure assembly with four high-quality stainless steel screws with Torx drive; two spring bars for mounting accessories included in the supply of the enclosure optional accessories, suitable for sizes L and M: wrist strap, fastening kit (clip, eyelet) etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures For Wearable Electronics - BODY-CASE - OKW Enclosures, Inc.
Bridgeville, PA, USA
Enclosures For Wearable Electronics
BODY-CASE
Enclosures For Wearable Electronics BODY-CASE
Small enclosure with flair – comfortable to wear on the body OKW’s BODY-CASE is the new fully "wearable" standard plastic enclosure. The design is perfect for so-called "wearable technologies": on your arm, around your neck, clipped to a shirt or trouser pocket, or carried loose in an article of clothing. special plastic enclosures for components and sensors that are worn on the body or close to the body, available in two sizes fulfils its function in the simplest way, without restricting the user in his or her activities and without being conspicuous modern appearance with highly polished surfaces and a matt TPV sealing ring easy differentiation through the use of individual, exclusive watch straps (18 mm wide) easy operation with the help of pushbuttons or touchscreens, at the press of a button and with the help of voice commands or gestures wireless networking high protection class IP 65 moulded in ASA plastic with a high UV protection internal power supply with round or button cells which are mounted directly on the PCB – alternatively, the use of a rechargeable battery with receiving charging coils for charging the device inductively top part with / without recessed surface for the protection of a decor foil or membrane keyboard enclosure assembly with four high-quality stainless steel screws with Torx drive; two spring bars for mounting accessories included in the supply of the enclosure optional accessories, suitable for sizes L and M: wrist strap, fastening kit (clip, eyelet) etc.

Small enclosure with flair – comfortable to wear on the body

OKW’s BODY-CASE is the new fully "wearable" standard plastic enclosure. The design is perfect for so-called "wearable technologies": on your arm, around your neck, clipped to a shirt or trouser pocket, or carried loose in an article of clothing.

  • special plastic enclosures for components and sensors that are worn on the body or close to the body, available in two sizes
  • fulfils its function in the simplest way, without restricting the user in his or her activities and without being conspicuous
  • modern appearance with highly polished surfaces and a matt TPV sealing ring
  • easy differentiation through the use of individual, exclusive watch straps (18 mm wide)
  • easy operation with the help of pushbuttons or touchscreens, at the press of a button and with the help of voice commands or gestures
  • wireless networking
  • high protection class IP 65
  • moulded in ASA plastic with a high UV protection
  • internal power supply with round or button cells which are mounted directly on the PCB – alternatively, the use of a rechargeable battery with receiving charging coils for charging the device inductively
  • top part with / without recessed surface for the protection of a decor foil or membrane keyboard
  • enclosure assembly with four high-quality stainless steel screws with Torx drive; two spring bars for mounting accessories included in the supply of the enclosure
  • optional accessories, suitable for sizes L and M: wrist strap, fastening kit (clip, eyelet) etc.
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number BODY-CASE
Product Name Enclosures For Wearable Electronics
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 1.97 to 2.44 inch (50.04 to 61.98 mm)
Width 1.61 to 1.81 inch (40.89 to 45.97 mm)
Depth 0.6300 to 0.6700 inch (16 to 17.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Desktop/Portable Instrument Enclosures - MEDITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 11.42 inch (160 to 290 mm)
View Details
Modern Enclosures For Corner Mounted Electronics - SMART-CONTROL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 1.81 to 2.32 inch (45.97 to 58.93 mm)
View Details
Panel Mount Instrument Enclosures -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details
Universal IP 66 Plastic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.15 to 14.17 inch (80.01 to 360 mm)
View Details