OKW Enclosures, Inc. Plastic Enclosures For Mobile Data Collection DATEC-MOBIL-BOX

Description
Robust IP 65 handheld enclosures These high performance plastic enclosures have been tailor made to meet the needs of mobile data collection devices used indoor or outdoor. ergonomic profile for comfortable holding and operating robust with a high protection class up to IP65 (sealing kit accessory) designed for installing standard LCD modules; accessory acrylic display windows protect the display area and guarantee a high protection class plain surfaces for interfaces three sizes in two colors sizes S and L with/without a battery compartment size M with battery compartment lid only - battery holders ordered separately recessed operating area for protecting the membrane keypad internal fastening pillars for PCBs tilt foot bar provides ergonomic canting for desktop applications (accessory) wall suspension element for secure storage of the enclosure (accessory) rubber protector absorbs impacts and protects surfaces (acc. size L)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Enclosures For Mobile Data Collection - DATEC-MOBIL-BOX - OKW Enclosures, Inc.
Bridgeville, PA, USA
Plastic Enclosures For Mobile Data Collection
DATEC-MOBIL-BOX
Plastic Enclosures For Mobile Data Collection DATEC-MOBIL-BOX
Robust IP 65 handheld enclosures These high performance plastic enclosures have been tailor made to meet the needs of mobile data collection devices used indoor or outdoor. ergonomic profile for comfortable holding and operating robust with a high protection class up to IP65 (sealing kit accessory) designed for installing standard LCD modules; accessory acrylic display windows protect the display area and guarantee a high protection class plain surfaces for interfaces three sizes in two colors sizes S and L with/without a battery compartment size M with battery compartment lid only - battery holders ordered separately recessed operating area for protecting the membrane keypad internal fastening pillars for PCBs tilt foot bar provides ergonomic canting for desktop applications (accessory) wall suspension element for secure storage of the enclosure (accessory) rubber protector absorbs impacts and protects surfaces (acc. size L)

Robust IP 65 handheld enclosures

These high performance plastic enclosures have been tailor made to meet the needs of mobile data collection devices used indoor or outdoor.

  • ergonomic profile for comfortable holding and operating
  • robust with a high protection class up to IP65 (sealing kit accessory)
  • designed for installing standard LCD modules; accessory acrylic display windows protect the display area and guarantee a high protection class
  • plain surfaces for interfaces
  • three sizes in two colors
  • sizes S and L with/without a battery compartment
  • size M with battery compartment lid only - battery holders ordered separately
  • recessed operating area for protecting the membrane keypad
  • internal fastening pillars for PCBs
  • tilt foot bar provides ergonomic canting for desktop applications (accessory)
  • wall suspension element for secure storage of the enclosure (accessory)
  • rubber protector absorbs impacts and protects surfaces (acc. size L)
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number DATEC-MOBIL-BOX
Product Name Plastic Enclosures For Mobile Data Collection
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.98 to 9.92 inch (152 to 252 mm)
Width 3.27 to 4.76 inch (83.06 to 121 mm)
Depth 1.32 to 1.97 inch (33.53 to 50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Instrument Enclosures -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details
Wide Format Handheld Enclosures - SOFT-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.02 to 5.91 inch (102 to 150 mm)
View Details
Universal IP 66 Plastic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.15 to 14.17 inch (80.01 to 360 mm)
View Details
Ergonomic Handheld Enclosures - BLOB - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.49 to 7.87 inch (114 to 200 mm)
View Details