OKW Enclosures, Inc. Elegant Wall-Mount Enclosures For Modern Control Units SMART-PANEL

Description
SMART-PANEL is specifically designed for today's intelligent building control and monitoring technology. The elegant appearance fits seamlessly into modern residential, commercial and industrial environments. Slim enclosure design in 2 sizes: square 3.31" x 3.31" and rectangular 6.10" x 3.31"bottom part prepared for installation on standard flush-mounted/cavity wall boxes with max. installation opening 2.40" / double flush-mounted boxes as well as larger, international installation boxes up to a max. height of 5.90" / width 2.40"great looking - bottom part highly polished, top part with fine surface structure high-quality V0 ASA+PC-FR material in traffic white (RAL 9016)rational, screwless enclosure assembly with snap-in function - This is a major advantage for subsequent servicing activities on site flat, recessed area in one end for USB and Mini-USB connectors etc. as well as for opening the enclosure by means of a separate opening tool (in pairs as accessories)recessed control panel protects membrane keypads, display/control elements, touch displays and much more The electronic components are mounted in the top part. A snap-in phenolic resin hardboard plate (accessory) protects the underlying electronics from damage during installation/service , if required. Accessory glass panel fits to top part and is designed for premium applications, e.g. for use with touch-screens, displays etc. Rear printing possible on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elegant Wall-Mount Enclosures For Modern Control Units - SMART-PANEL - OKW Enclosures, Inc.
Bridgeville, PA, USA
Elegant Wall-Mount Enclosures For Modern Control Units
SMART-PANEL
Elegant Wall-Mount Enclosures For Modern Control Units SMART-PANEL
SMART-PANEL is specifically designed for today's intelligent building control and monitoring technology. The elegant appearance fits seamlessly into modern residential, commercial and industrial environments. Slim enclosure design in 2 sizes: square 3.31" x 3.31" and rectangular 6.10" x 3.31"bottom part prepared for installation on standard flush-mounted/cavity wall boxes with max. installation opening 2.40" / double flush-mounted boxes as well as larger, international installation boxes up to a max. height of 5.90" / width 2.40"great looking - bottom part highly polished, top part with fine surface structure high-quality V0 ASA+PC-FR material in traffic white (RAL 9016)rational, screwless enclosure assembly with snap-in function - This is a major advantage for subsequent servicing activities on site flat, recessed area in one end for USB and Mini-USB connectors etc. as well as for opening the enclosure by means of a separate opening tool (in pairs as accessories)recessed control panel protects membrane keypads, display/control elements, touch displays and much more The electronic components are mounted in the top part. A snap-in phenolic resin hardboard plate (accessory) protects the underlying electronics from damage during installation/service , if required. Accessory glass panel fits to top part and is designed for premium applications, e.g. for use with touch-screens, displays etc. Rear printing possible on request

SMART-PANEL is specifically designed for today's intelligent building control and monitoring technology. The elegant appearance fits seamlessly into modern residential, commercial and industrial environments. Slim enclosure design in 2 sizes: square 3.31" x 3.31" and rectangular 6.10" x 3.31"bottom part prepared for installation on standard flush-mounted/cavity wall boxes with max. installation opening 2.40" / double flush-mounted boxes as well as larger, international installation boxes up to a max. height of 5.90" / width 2.40"great looking - bottom part highly polished, top part with fine surface structure high-quality V0 ASA+PC-FR material in traffic white (RAL 9016)rational, screwless enclosure assembly with snap-in function - This is a major advantage for subsequent servicing activities on site flat, recessed area in one end for USB and Mini-USB connectors etc. as well as for opening the enclosure by means of a separate opening tool (in pairs as accessories)recessed control panel protects membrane keypads, display/control elements, touch displays and much more The electronic components are mounted in the top part. A snap-in phenolic resin hardboard plate (accessory) protects the underlying electronics from damage during installation/service, if required. Accessory glass panel fits to top part and is designed for premium applications, e.g. for use with touch-screens, displays etc. Rear printing possible on request

Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SMART-PANEL
Product Name Elegant Wall-Mount Enclosures For Modern Control Units
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular (optional feature); Square (optional feature)
Length 0.8400 inch (21.34 mm)
Width 3.31 inch (84.07 mm)
Depth 3.31 to 6.1 inch (84.07 to 155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Enclosures - SMART-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Slanted (optional feature)
Length 6.3 to 9.45 inch (160 to 240 mm)
View Details
Extruded Aluminum Enclosures - SMART-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Slanted (optional feature)
Length 6.3 to 9.45 inch (160 to 240 mm)
View Details
Sloping Front Desktop/Wall Plastic Enclosures - DATEC-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 5.12 to 10.39 inch (130 to 264 mm)
View Details
Handheld Controller Enclosures - HAND-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.66 inch (220 mm)
View Details