Morgan Advanced Materials Datasheets for Thermal and Refractory Ceramics
Thermal and refractory ceramics are inorganic, engineered materials that are designed for high-temperature applications. They are used for thermal insulation and fire proofing, and also as structural materials. Additional applications include wear parts and tooling, electrical and electronic components, glass manufacturing, materials processing, corrosion protection, and ballistics.
Thermal and Refractory Ceramics: Learn more
Product Name | Notes |
---|---|
A sintered fused silica refractory material with an SiO2 content of 99.9% | |
Combing versatility, value and thermal efficiency, structural insulation products from Morgan Thermal Ceramics are a high performance solution for challenging environments and demanding applications. Morgan Thermal Ceramics structural insulation products... | |
Morgan AM&T manufactures a line of premium, low-density, rayon-based rigid insulation products designed for inert or vacuum environments up to 3000° C. Our careful raw material selection and rigorous process... | |
Our patented Superwool® Fibre technology goes into our boards which are rigid panels made from a mixture of Superwool® 607® and 607® HT Fibres, refractory fillers and organic and inorganic... | |
Wesgo "VX" Super Refractory has the valuable high-temperature properties characteristic of ceramics, yet is unique in that it withstands severe thermal shock conditions that would shatter virtually all conventional ceramic... |