Thermon, Inc Datasheets for Conductive Compounds
Conductive compounds provide an electrically and/or thermally conductive path between components.
Conductive Compounds: Learn more
| Product Name | Notes |
|---|---|
| NH nonhardening heat transfer compound is used where thermal expansion and contraction could break the bond of a hardened compound. Typically installed between plate-type heating coils or with systems that... | |
| SnapTrace is a preformed flexible heat transfer compound designed for rapid, consistent installation over steam trace tubing on straight piping. SnapTrace also includes TFK channel, providing mechanical and weather protection... | |
| T-3 heat transfer compound now has higher temperature ratings than ever before while still creating an efficient thermal bond between a steam or electric heater and process pipes or equipment. | |
| T-99 is a specialty high temperature heat transfer compound formulated to provide high thermal stability and bond strength up to 1204°C (2200°F). Unlike other grades of heat transfer compounds, it... | |
| The New & Improved T-85 is a pre-mixed epoxy-based heat transfer compound with higher temperature ratings and the highest possible bond strength for use in moist and corrosive environments. T-85... |