Thermon, Inc Datasheets for Control Panels
Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications.
Control Panels: Learn more
| Product Name | Notes |
|---|---|
| The Caloritech™ CPA Fully Packaged Control Panel is suitable for use in a variety of electric heater installations | |
| The Caloritech™ CPB Basic Control Panel is used to interface with electric heaters that have remotely located thermostats, limit controls, percentage timers or other control components. Please note that this... | |
| The Caloritech™ CPG Ground Fault Protection Control Panel is specifically designed to provide ground fault protection of permanently installed commercial and industrial heating equipment such as infrared radiant heaters, and... | |
| The Caloritech™ CPP Power Pack Control Panel consists of a prewired contactor, transformer, pilot light and fuses in a Type 4 enclosure for a quick and convenient installation. Control circuits... | |
| The Caloritech™ CPS Control Panel (Contactor Stages) is ideal in scenarios where more than two levels of staging are required. The CPS series includes a modulating temperature control driving a... | |
| The Caloritech™ CPXD Control Panel is normally supplied with the XDF Explosion-Proof Duct Heater. These control panels are available in two basic types - type 4 moisture-resistant or explosion proof,... |