Deublin Co. Datasheets for Rotary Unions
Rotating unions allow fluids to be transferred between stationary and rotating components or equipment.
Rotary Unions: Learn more
Product Name | Notes |
---|---|
4-passage design Self-supported rotating union Flanged rotor Drain passage prevents inter passage leakage Special seals Hardened sealing surface Brass housing Stainless steel rotor Widely spaced ball bearings to withstand side... | |
Self-supported rotating union Radial housing connection Balanced mechanical seal 3 vent holes Forged brass housing Stainless steel rotor Special options: threaded vent holes, low torque design Seal Combinations: Standard: Carbon... | |
design In-the-shaft mounted Self-supported rotating union Flanged housing or mounted with retaining plate Balanced mechanical seal Brass housing and elbow Stainless steel rotor and supply pipe Engineered sleeve bearing Full-media... | |
design Self-supported rotating union Axial housing connection Balanced mechanical seal Slinger and vents protect bearings Low torque design Stainless steel housing and rotor Seal combination: Tungsten Carbide/Tungsten Carbide | |
design Self-supported rotating union Double row ball bearing; lubricated for life Vent holes Steel housing nickel-plated Stainless steel end cap and rotor All parts in media contact are stainless steel... | |
design Self-supported rotating union Radial housing connection Balanced mechanical seal Felt oiler in seal cavity for air service Oiler for relubrication (3 - 5 drops/month) Low torque Aluminum housing Stainless... | |
design Self-supported rotating union Radial housing connection Balanced mechanical seal Full-media flow Easy and quick replacement of sealing components (rotor seal, floating seal) Vented housing Cast iron housing - standard... | |
design Self-supported rotating union Radial housing connection Balanced mechanical seal Keyed rotor seal Easy and quick replacement of sealing components (rotor seal, floating seal) Ball bearings lubricated for life For... | |
design Self-supported rotating union Radial housing connection Balanced mechanical seal Steel-banded floating seal Easy and quick replacement of sealing components Full-media flow Vent slots Cast iron housing Steel rotor flanged/threaded... | |
design Self-supported rotating union Steel rotor nickel-plated Special bearing Aluminum housing | |
Duo flow (Tandem) design Self-supported rotating union No leakage on the duo flow design Steel rotor nickel-plated Special bearing Aluminum housing | |
Duo flow design Self-supported rotating union Composite bearing Vent holes between passages Special seals Hardened sealing surface Aluminum housing Steel rotor Optional: Tandem model as triple-passage design | |
Duo flow design Self-supported rotating union Convex seal ring better suited to handle mechanical and thermal shock External mechanism to adjust siphon pipe through end cap Nickel-plated front and rear... | |
Duo flow design Self-supported rotating union Flanged rotor Balanced mechanical seals Full-media flow Aluminum housing Cast iron rotor Seal combinations: Standard Seal: Carbon Graphite/Ceramic E.L.S.: Tungsten Carbide/Ceramic | |
Duo flow design Self-supported rotating union Flanged rotor Balanced mechanical seals Full-media flow Aluminum housing Cast iron rotor Oil cup (3-5 drops/month for 1590) Seal combination: Carbon Graphite/Ceramic | |
Duo flow design Self-supported rotating union Flanged rotor Radial housing connections Low torque Balanced mechanical seals Full-media flow Aluminum housing Cast iron rotor Oil cup (3-5 drops/month) Seal combination: Carbon... | |
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Full-media flow Easy and quick replacement of sealing components (rotor seal, floating seal) Vented housing Cast iron housing... | |
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Steel-banded floating seal Easy and quick replacement of sealing components Full-media flow Vent slots Cast iron housing Steel... | |
Duoflow design for low-speed air, hydraulic, and brake fluid applications Self-supported rotating union Composite bearing Vent holes between passages Special seals Hardened sealing surface Aluminum housing and steel rotor Triple-passage... | |
Mono flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Felt oiler in seal cavity for air service Oiler for relubrication (3 - 5 drops/month) Low torque Weight-optimized... | |
Mono flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Keyed rotor seal Easy and quick replacement of sealing components (rotor seal, floating seal) Ball bearings lubricated for... | |
Single passage for coolant or MQL Closed seals for transfer line and similar applications Full-flow design has no obstructions to trap chips or debris Balanced mechanical seals made from silicon... | |
Single passage for coolant or MQL Closed seals for transfer line and similar applications Full-flow design has no obstructions to trap chips or debris Bearing-supported with threaded rotor for easy... | |
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Full-flow design has no obstructions to trap chips or debris Bearing-supported with threaded rotor... | |
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Pop-off stroke of 0.7-3.0 mm compensates for thermal expansion of spindle during extended operation... | |
Two independent passages for applications such as clamping and unclamping Balanced mechanical seals for each passage provide long life and reduced torque even at maximum pressure Closed seals provide continuous... |