Deublin Co. Single Passage 1" NPT Rotating Union 355-021-002

Description
design Self-supported rotating union Radial housing connection Balanced mechanical seal Felt oiler in seal cavity for air service Oiler for relubrication (3 - 5 drops/month) Low torque Aluminum housing Stainless steel or steel rotor (respective of model) Seal combinations: Standard Seal: Carbon Graphite/Hardened Tool Steel Optional Seal: Carbon Graphite/Ceramic

Suppliers

Company
Product
Description
Supplier Links
Single Passage 1
Waukegan, IL, United States
Single Passage 1" NPT Rotating Union
355-021-002
Single Passage 1" NPT Rotating Union 355-021-002
design Self-supported rotating union Radial housing connection Balanced mechanical seal Felt oiler in seal cavity for air service Oiler for relubrication (3 - 5 drops/month) Low torque Aluminum housing Stainless steel or steel rotor (respective of model) Seal combinations: Standard Seal: Carbon Graphite/Hardened Tool Steel Optional Seal: Carbon Graphite/Ceramic
  • design
  • Self-supported rotating union
  • Radial housing connection
  • Balanced mechanical seal
  • Felt oiler in seal cavity for air service
  • Oiler for relubrication (3 - 5 drops/month)
  • Low torque
  • Aluminum housing
  • Stainless steel or steel rotor (respective of model)
    Seal combinations:
  • Standard Seal: Carbon Graphite/Hardened Tool Steel
  • Optional Seal: Carbon Graphite/Ceramic
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 355-021-002
Product Name Single Passage 1" NPT Rotating Union
Number of Ports 1
Media / Application Air / Pneumatic; Hydraulic Fluid; Vacuum
Port Size 1"
Connection Male NPT; Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Unions Power / signal + Pneumatic /Hydraulic 10MPa - QCN0201-06P1 - CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8"
Pressure 1450 psi (1021 m H2O)
View Details
Low Torque Rotary Union for Gas-Liquid Transmission - LPPL06-04A-EN - JINPAT Electronics
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Nitrogen
Port Direction Straight
View Details
Rotary Coupling - Load/Unload Commonly Controlled - Carr Lane Manufacturing Co.
Specs
Number of Ports 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 8 (optional feature); 10
Media / Application Hydraulic Fluid
Port Size 1/4"
View Details